location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 8600 5.08 cm (2") 140 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8600ZWA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 8600 5.08 cm (2") 140 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 950 mAh
Long product name Nokia 8600 5.08 cm (2") 140 g :
The long product name of Nokia 8600 5.08 cm (2") 140 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 8600 Luna with Integrated 2 megapixel camera with up to 4x digital zoom
More>>>
Short summary description Nokia 8600 5.08 cm (2") 140 g:
This short summary of the Nokia 8600 5.08 cm (2") 140 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 8600, Slider, 5.08 cm (2"), 320 x 240 pixels, 2 MP, Bluetooth, 950 mAh

Long summary description Nokia 8600 5.08 cm (2") 140 g:
This is an auto-generated long summary of Nokia 8600 5.08 cm (2") 140 g based on the first three specs of the first five spec groups.

Nokia 8600. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 950 mAh, Standby time (2G): 240 h. Weight: 140 g

Source Testseek summary Average rating
Reviews
Updated:
2015-05-31 09:57:21
Uk has collected 47 expert reviews for Nokia 8600 5.08 cm (2") 140 g and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
knowyourmobile.com
Updated:
2015-05-31 09:56:07
Like the shiny silver Sirocco which it launched in 2005, Nokias 8600 - dubbed the Luna - is a stylish and solid slider built to appeal to the fashion market. Its the natural heir to the Sirocco, a phone that will attract admiring looks as soon as you...
Good Stunning design, 2 megapixel camera, Fantastic multimedia features...
Bad No 3G, Awkward keypad, Lack of memory card slot...
Bottom line This beautifully designed will make you the envy of your fashionista friends...
70%
3g.co.uk
Updated:
2015-05-31 09:56:36
Nokia 8600 Luna Review by 3G.co.uk See 3Gs best deal on the Nokia 8600 Luna - click here 3Gs 30 Second Decision Having had the Nokia 8600 Luna in our mitts for 30 seconds we say ... a classy slider with fine build qualities. The Nokia 8600 Luna Revie...
0%
techradar.com
Updated:
2015-05-31 09:56:58
Nokias premium range has had everyone from city boys to students drooling since the chrome-clad 8810 first hit the shelves five years ago, and its appeal shows no sign of being different with the latest luxury model - the 8600 Luna. The big question...
Good Striking looks, Excellent screen, Build quality...
Bad No 3G, No expandable memory, High price...
Bottom line Nokias premium range has had everyone from city boys to students drooling since the chrome-clad 8810 first hit the shelves five years ago, and its appeal shows no sign of being different with the latest luxury model - the 8600 Luna. The big question...
80%
stuff.tv
Updated:
2015-05-31 09:57:13
Video review: It may practise the 8800s style-over-substance policy, but the Luna oozes quality from every pore. And we could play with that slide action all day...
Good Expertly built. Stunning stainless steel and glass finish. Slick slider action. Easy to use...
Bad Hefty frame. No 3G. Limited memory. Basic camera. Poor battery...
Bottom line It may practise the 8800s style-over-substance policy, but the Luna oozes quality from every pore. And we could play with that slide action all day...
80%
Phones.com
Updated:
2015-05-31 09:56:07
PERFORMANCE Lunas graphic interface is sufficiently speedy with nothing much to complain about. The 2 inch screen utilises 16 million colours and a resolution of 240 X 320 pixels making the photos and videos look extremely sharp. Multimedia functions...
0%
Laptopmag.com
Updated:
2015-05-31 09:56:14
Is this fashion statement worth the $800?...
Good Solid call quality, Attractive design...
Bad Expensive, No expandable memory, Short battery life...
Bottom line Its impossible to review the Nokia 8600 Luna without first mentioning its $800 price tag. Thats eight LG Chocolates or two iPhones, and both beat the 8600 Luna in terms of style and functionality. While there is something to be said for the 8600 Luna...
40%
mobileburn.com
Updated:
2015-05-31 09:56:22
Nokias top of the line fashion phone is the 8600 Luna, a device that makes use of smooth lines and real tinted glass to set itself apart from the pack. Our man Jin takes the Luna out for a spin to see how it handles in this hands-on review.
Good Beautiful, solid build quality, scratch resistant...
Bad Weak UI, poor memory, average camera...
Bottom line The Nokia 8600 Luna is definitely a breathtaking piece of art. The tempered smoked glass, resistant to scratches and smudges, is truly something that you wish to see on all phones. Build quality is definitely second to none, although it would have been...
75%
mobileblah.com
Updated:
2015-05-31 09:56:22
One of the most sought-after handsets in the premium market today is the Nokia 8800 in all its editions and variations due to a simple reason – it is pricey and has a quaint design. The 800-1000 Euro price-bracket features no competition for it what...
0%
smape.com
Updated:
2015-05-31 09:56:29
The story of Nokia’s hi-end products begins way back in 1998 when Nokia 8810 hit the shelf and ended up as a best selling product enjoying vast popularity in spite of its high cost. This very handset started a whole new chapter in company’s history an...
Bottom line Almost a year and a half after the original 8800 model first appeared, in September ‘2006 the company presented its successor christened 8800 Sirocco. What stands for such a long gap between the two? The deal is easy to explain: 8800 maintained such...
0%
trustedreviews.com
Updated:
2015-05-31 09:56:44
The 8600 Luna is a stunning handset in some respects. Simple clean lines define the design and it feels a million dollars in the hand. Just as well, as it costs a heck of a lot SIM free - £549 from Nokia's online store or, at the time of writing, £424.95...
60%
phonearena.com
Updated:
2015-05-31 09:56:58
The BoxBeing the biggest mobile phone manufacturer, Nokia offers in its product line a great variety of devices, to appeal to every taste and satisfy every whim. It was long ago when the phones were used only for conversation. In their evolution, they...
Good Unique design and materials, Good display, Quadband...
Bad Weak ring tone of incoming calls, Unsuitable positioning of the antenna, impeding the signal reception...
Bottom line Nokia 8600 is a device, inspired by the Roman goddess of moonlight Luna, which is presented by her fascinating beauty and mysterious charm. In the elaboration of the phone attention has been paid to the smallest detail, and the emphasis is put on the u...
90%
mobilechoiceuk.com
Updated:
2015-05-31 09:56:58
Another case of style over substance, but when the 8600 Luna has this much class, well forgive its feature flaws. top deals for this phone Handset cost: FREE 18 month contractTariff: T-MobileSupplier: e2Save Buy now | Handset cost: FREE 18 month con...
Good Along with the 8800 Sirocco, the Luna is one of the finest-built handsets around with a supreme slider action.
Bad Limited memory hampers an otherwise great-sounding music player, while camera quality is average.
Bottom line Another case of style over substance, but when the 8600 Luna has this much class, well forgive its feature flaws.
80%
v3.co.uk
Updated:
2015-05-31 09:57:13
Nokia?s latest is a luxury mobile phone in stainless steel and smoked glass that?s designed to turn heads...
80%
mobile-review.com US
Updated:
2015-05-31 09:57:13
One of the most sought-after handsets in the premium market today is the Nokia 8800 in all its editions and variations due to a simple reason – it is pricey and has a quaint design. The 800-1000 Euro price-bracket features no competition for it what...
0%
slashphone.com
Updated:
2015-05-31 09:57:20
Lastest News in this categorySlashRumor: Nokia E65 in Pink and Plum ColorIntroduced early this year, Nokia E65 might have an additional colors in pink and plum. Photo Gallery: Vertu Ascent Ferrari 1947 Limited EditionOnly 1947 will be made, to commemo...
0%
mobi101.com
Updated:
2015-05-31 09:57:20
NokiaThe Nokia 8600 Luna is a fashionable mobile phone which comes with high quality features. The luxury handset has been designed with attention to detail which gives it the head turning affect if deserves. The casing has a stainless steel body & com...
0%
tech-faq.com
Updated:
2015-05-31 09:57:20
A phone comes out every once in awhile that decides to focus on form instead of functionality. Unfortunately, the Nokia 8600 Luna is just such a phone. While it has a great design that is highly fashionable, it is missing a variety of key features th...
Good Excellent design ,Magnificent screen ,Good standby battery life...
Bad No 3G capability ,No Wi-Fi capability ,Terrible battery life ,No expandable memory ,Camera quality could be better ,Expensive...
Bottom line Despite its obvious good looks, the Nokia 8600 Luna is far too expensive and far too devoid of features to be considered as a worthy investment. It really is a shame that such a fancy looking phone can be assembled with so many glaring deficiencies.
0%