location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KE800 (GOLD) 100 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE800 (GOLD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE800GOU
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KE800 (GOLD) 100 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gold
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG KE800 (GOLD) 100 g :
The long product name of LG KE800 (GOLD) 100 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KE800 (GOLD)- 265,000 colour, TFT type/ Bluetooth/ 2 megapixel camera
More>>>
LG KE800 (GOLD) 100 g:
The official description of LG KE800 (GOLD) 100 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A new addition to the Chocolate range
Building on the award winning Chocolate, the Chocolate Platinum takes all of the premium design cues of its predecessor and enhances them to produce yet another iconic handset. Boasting a body that’s just 46mm wide and a luxurious piano black finish the Chocolate Platinum has a designer look that will suit all tastes. Concealing a large colour screen, touch sensitive pad that glows red when activated, a keypad and a 2 megapixel camera with autofocus and flash, its more than meets the eye!

Hidden touch sensitive touch pad
- Using the same technology as that found on the Chocolate, the touch pad glows red when active showing you exactly where to press. Sensitive to a certain touch you can be sure that the touch pad won't activate by items in your pocket or bag.
- Navigate menus and access functions when the handset is closed.
- Touch pad disappears when not in use, leaving a clean exterior finish.

2 Megapixel camera with autofocus and flash
- Slide open the Chocolate Platinum to reveal a 2 megapixel camera with autofocus and flash.
- Take photos up to an impressive 1600x1200 in size.
- Flash.
- 4 X digital zoom.
- 9-time continuous shooting feature.
- Take and send photo messages to friends and family via MMS (compatible phone required).
- Store photos and videos in the KE800’s photo album or video gallery or even in an MicroSD memory card.
- Supports PictBridge technology so you can print your photos without the need of a PC

A colour screen that appears when you need it
- The exquisite design of the Chocolate Platinum incorporates a hidden QVGA LCD screen beneath its stylish, piano black exterior. Sliding the phone open or pressing a button reveals the vibrant colour screen.
- 265,000 colour, 240x320 QVGA TFT screen.
- Use the screen as a viewfinder for the 2 megapixel camera.
- Supports Photo ID so photos of contacts will appear on the screen as soon as they call.
- Customise your display with photos, wallpaper or Flash Lite based files to suit your mood.

Expandable memory slot and portable mass storage device
- MicroSD memory card slot will ensure that you will always have space for more.
- Connect the KE970 to a PC using the supplied USB cable and it will become a mass storage device. Drag and drop files such as music, photos, videos and more straight to the phone and you can carry them with you wherever you go. No software is required for the PC, simply plug and play!

Music, FM Radio, Video and more!
- The video capabilities of the Chocolate Platinum means you can record and watch MP4 videos wherever you are. Store your favourite videos on an MicroSD memory card and be entertained for ages!
- Hold the dedicated MP3 button and the Chocolate Platinum will launch into music player mode.
- The music player supports MP3, AAC, AAC+ and AMR file formats.
- Use MP3 and Polyphonic files as ringtones.
- Use the inbuilt equaliser to tailor the sound to your liking.
- Built in FM Radio lets you listen to your favourite radio stations on the move.
- Incorporating a flight mode feature, the Chocolate Platinum's calling abilities are disabled so you can still listen to music, play Java games and more in locations where mobile phones are prohibited, such as aboard airplanes.

Wireless connectivity with Bluetooth
- Bluetooth technology allows wireless communication between compatible devices. Talk handsfree with a Bluetooth headset or exchange files with another Bluetooth compatible device.
- With A2DP Bluetooth you can stream your music to a compatible Bluetooth stereo headset.

Short summary description LG KE800 (GOLD) 100 g:
This short summary of the LG KE800 (GOLD) 100 g data-sheet is auto-generated and uses the product title and the first six key specs.

LG KE800 (GOLD), Slider, 240 x 320 pixels, 2 MP, Bluetooth, 800 mAh, Gold

Long summary description LG KE800 (GOLD) 100 g:
This is an auto-generated long summary of LG KE800 (GOLD) 100 g based on the first three specs of the first five spec groups.

LG KE800 (GOLD). Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 100 g. Product colour: Gold

Design
Product colour *
Gold
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
60 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Auto focus
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
2.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
100 g
Width
48 mm
Depth
15.2 mm
Height
95 mm
Phone features
Java technology
Yes
Form factor *
Slider
Other features
Interface
USB
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Video capability
Yes
Playback formats
MP3, AMR, AAC, AAC+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:51:49
Uk has collected 10 expert reviews for LG KE800 (GOLD) 100 g and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
Phones.com
Updated:
2013-11-15 20:51:44
The LG KE800, also known as Chocolate Platinum is a successor to the widely popular LG Chocolate. The LG Chocolate Platinum comes with a touchpad, a bright QVGA display and Bluetooth Stereo support. Let us review the LG KE800, or Chocolate Platinum, to...
Good Elegant slider, Touchpad navigation, Stereo Bluetooth...
Bad battery, No SDHC...
72%
mobilechoiceuk.com
Updated:
2013-11-15 20:51:44
Design-wise, theres not much to choose between the LG KE800 Chocolate Platinum and the original Chocolate, but the better camera and extra memory are welcome.
Good LG has given the Platinum added bling with the silver belly-band and theres an enhanced set of features.
Bad The touch-sensitive handling is so sensitive you may find yourself skidding around for a while.
Bottom line Design-wise, theres not much to choose between the LG KE800 Chocolate Platinum and the original Chocolate, but the better camera and extra memory are welcome.
80%
gsmarena.com
Updated:
2013-11-15 20:51:48
Well, the story continues with the next exciting Chocolate mobile phone from the Black Label series of LG. The new contender has received a serious hardware upgrade and strives for making up for the main criticism to the original Chocolate - it aims to pr...
0%