location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link SafeStream Gigabit Broadband VPN Router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SafeStream Gigabit Broadband VPN Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-R600VPN V1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364041250 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:01:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link SafeStream Gigabit Broadband VPN Router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 Gigabit WAN port and 4 Gigabit LAN ports provide high-speed wired connectivity
  • - Supports IPsec/PPTP VPN protocols, Up to 20 IPsec VPN tunnels and 16 PPTP VPN tunnels are simultaneously supported
  • - SPI firewall and DoS defense protect your network from most known Internet attacks
  • - Professional 4KV lightning protection keeps your investment safe and sound
Long product name TP-Link SafeStream Gigabit Broadband VPN Router :
The long product name of TP-Link SafeStream Gigabit Broadband VPN Router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE 802.3, 802.3u, 802.3ab, DDR II 64MB, SPI 8MB, DHCP
More>>>
TP-Link SafeStream Gigabit Broadband VPN Router:
The official description of TP-Link SafeStream Gigabit Broadband VPN Router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
TL-R600VPN, TP-LINK's SafeStream™ Gigabit Broadband VPN Router, supports Gigabit Ethernet connections on both WAN and LAN ports which guarantee high-speed wired connectivity. What’s more, it integrates multiple VPN protocols, high-security and high-performance VPN capabilities, which enable employees’ remote connections to their main offices as secure as if they were in the main office. Besides, TL-R600VPN’s abundant security strategies such as SPI Firewall, DoS Defense and IP-MAC Binding help protect your network against most known attacks. TL-R600VPN is an ideal partner for small offices, which need cost-effective and reliable VPN solutions.

High-security VPN Capabilities
TL-R600VPN supports IPsec and PPTP VPN protocols and can handle IPsec/PPTP/L2TP pass-through traffic as well. It also features a built-in hardware-based VPN engine allowing the router to support and manage up to 20 LAN-to-LAN IPsec and 16 PPTP VPN connections. Advanced VPN features include: DES/3DES/AES128/AES192/AES256 encryption, MD5/SHA1 authentication, Manual/IKE key management, and Main/Aggressive negotiation modes.

Abundant Security Features
For defense against external threats, TL-R600VPN features SPI Firewall function. Additionally, it can automatically detect and block Denial of service (DoS) attacks such as TCP/UDP/ICMP Flooding, Ping of Death and other related threats. Moreover, this router provides IP/MAC/Domain name filtering functions, which forcefully prevent attacks from intruders and viruses. For applications such as FTP, TFTP, H.323 and RTSP which are not well compatible with NAT, TL-R600VPN offers administrators one-click enable of ALG choices corresponding to the above four mentioned applications.

Safety Minded Enterprise Investments
Professional lightning protection technology is designed to prevent electrical surges from penetrating the interior of the electrical equipment and is discharged harmlessly into the Earth. This router is designed to prevent lightning up to 4KV in well-grounded connection conditions. This feature ensures that networking infrastructure investments remain as safe as possible from one of mother nature's more violent situations.

Short summary description TP-Link SafeStream Gigabit Broadband VPN Router:
This short summary of the TP-Link SafeStream Gigabit Broadband VPN Router data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link SafeStream Gigabit Broadband VPN Router, Ethernet WAN, Gigabit Ethernet, Black

Long summary description TP-Link SafeStream Gigabit Broadband VPN Router:
This is an auto-generated long summary of TP-Link SafeStream Gigabit Broadband VPN Router based on the first three specs of the first five spec groups.

TP-Link SafeStream Gigabit Broadband VPN Router. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Supported network protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS, IPsec, PPTP. Firewall security: Stateful packet inspection (SPI) firewall, Filtering description: Domain, VPN support: Psec/PPTP. Flash memory: 8 MB, Internal memory: 64 MB, Internal memory type: DDR2. Product colour: Black, LED indicators: LAN, Power, WAN

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
SFP WAN *
No
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet interface type *
Gigabit Ethernet
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Static route
Yes
VLAN support
Yes
Concurrent connections
20000
Wireless LAN features
Dual-band
No
Management features
Universal Plug and Play (UPnP)
Yes
Reset button
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Protocols
DMZ support
Yes
DHCP client *
Yes
DHCP server *
Yes
Supported network protocols
TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS, IPsec, PPTP
Security
Firewall
Yes
Firewall security
Stateful packet inspection (SPI) firewall
MAC address filtering
Yes
URL filtering
Yes
IP address filtering
Yes
Filtering description
Domain
VPN tunnels quantity
20
Security
VPN support
Psec/PPTP
Features
Flash memory
8 MB
Internal memory
64 MB
Internal memory type
DDR2
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Certification
CE, FCC, RoHS
Design
Product colour *
Black
Rack mounting
No
LED indicators
LAN, Power, WAN
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
209 mm
Depth
126 mm
Height
26 mm
Packaging data
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Package width
254 mm
Package depth
190 mm
Package height
60 mm
Package weight
670 g
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 10:09:42
Uk has collected 2 expert reviews for TP-Link SafeStream Gigabit Broadband VPN Router and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
alphr.com
Updated:
2013-02-14 10:09:42
IPsec VPNs are one of the cheapest methods of connecting mobile workers securely to the main office, a cost that TP-Link's new TL-R600VPN reduces even further. This little desktop unit simultaneously supports up to 20 IPsec and 16 PPTP VPN tunnels, yet co...
Bottom line A budget router with a good range of features, but it's only suited to very light VPN duties...
50%
smallnetbuilder.com
Updated:
2014-05-30 07:56:10
I've had the opportunity to review several TP-LINK products, including their TL-ER6020 Dual-WAN VPN Router and the TL-SG2216 Smart Switch. Prior to reviewing these two products, I hadn't heard of TP-LINK, so I was intrigued to read their goal is to become...
Good VPN for not a lot of $, Gigabit ports, Silent, Internal power supply...
Bad No L2TP support, Sitetosite IPsec only, No IPv6, No VLANs...
0%
Brand Image Product code Product Stock Price from
TP-Link TL-R600VPN wired router Gigabit Ethernet Black TP-Link TL-R600VPN wired router Gigabit Ethernet Black
(show image)
TL-R600VPN V2 TL-R600VPN 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-R470T+ wired router Black TP-Link TL-R470T+ wired router Black
(show image)
TL-R470T+ V3 TL-R470T+ 0.00
(excl. VAT)
0 (incl. VAT)