location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Keyboard K270

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard K270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-003052 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206033139
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:12:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Wireless Keyboard K270
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The tiny Logitech Unifying receiver is small enough to stay in your laptop and connect whenever you need it. Plus, you can easily add another compatible mouse, keyboard or number pad—without the hassle of multiple USB receivers.
  • - Logitech® Advanced 2.4 GHz wireless connectivity gives you the reliability of a cord from up to 10 metres (30 feet) away. Auto-frequency switching means you'll enjoy virtually no signal loss—even in the busiest wireless environments. And it helps keep your information secure with 128-bit AES keyboard encryption, one of the highest levels of security available.
  • - A 24-month battery life means you can go for years without the hassle of changing batteries. And there's no need for On/Off buttons—auto standby saves energy for you.
  • - The things you do most are right at your fingertips with eight hot keys for instant access to the Internet, e-mail, play/pause, volume and more.
  • - Setup couldn't be easier—you simply plug the wireless receiver into a USB port on your desktop, laptop or netbook computer and start using your keyboard right away without software.
Warranty: 3 years
Long product name Logitech Wireless Keyboard K270 :
The long product name of Logitech Wireless Keyboard K270. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard K270
More>>>
Logitech Wireless Keyboard K270:
The official description of Logitech Wireless Keyboard K270 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech® Wireless Keyboard K270. Reliable wireless-wherever you use your keyboard. The tiny Logitech Unifying receiver is small enough to stay in your laptop. Plus, you can easily add another compatible mouse or keyboard-without the hassle of multiple USB receivers. With Logitech Advanced 2.4 GHz wireless connectivity, you'll enjoy virtually no signal loss from up to 10 meters away.* You can go for two years without battery hassles.** Eight hot keys and plug-and-play setup that takes just seconds add to the simplicity. The familiar, full-size layout-including number pad-gives you all the right keys right where you'd expect them. And it's built to last with the high quality and reliability Logitech is known for-with a spill-resistant design*** and UV-coated keys for durability.

* Wireless range may vary due to environmental and computing conditions.

** Keyboard battery life calculation based on an estimated two million keystrokes/year in an office environment. User experience may vary.

*** Tested under limited conditions (maximum of 60 ml liquid spillage). Do not immerse keyboard in liquid.

Short summary description Logitech Wireless Keyboard K270:
This short summary of the Logitech Wireless Keyboard K270 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Keyboard K270, Full-size (100%), Wireless, RF Wireless, QWERTZ, Black

Long summary description Logitech Wireless Keyboard K270:
This is an auto-generated long summary of Logitech Wireless Keyboard K270 based on the first three specs of the first five spec groups.

Logitech Wireless Keyboard K270. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ. Product colour: Black

Small wonder

Logitech Unifying receiver—the tiny, wireless receiver that stays in your laptop and lets you add devices as you need them.

Just one touch

You can do more, faster with eight hot keys for instant access to music, e-mail and more.

Charged and ready

With intelligent power management, you can go years without replacing the batteries.

Logitech Unifying receiver

The tiny wireless receiver stays in your laptop—there’s no need to unplug it when you move around—and connects your keyboard.

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Keyboard form factor *
Full-size (100%)
Keyboard keys operating life
5 million characters
Multimedia keys
Yes
Frequency band
2.4 GHz
Design
Keyboard style
Straight
Product colour *
Black
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
1000 mAh
Service life of battery
24 month(s)
Battery type
AAA
Number of batteries supported
4
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Keyboard dimensions (WxDxH)
441 x 18 x 149 mm
Keyboard weight
498 g
Packaging data
Package width
31.8 mm
Package depth
454.1 mm
Package height
158.8 mm
Package weight
658 g
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Receiver dimensions (WxDxH)
14.4 x 6.6 x 18.7 mm
Receiver weight
2 g
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
137 mm
Master (outer) case length
464 mm
Master (outer) case height
174 mm
Master (outer) case gross weight
3 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-10-25 03:05:13
Uk has collected 8 expert reviews for Logitech Wireless Keyboard K270 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Logitech MK235 Wireless Keyboard and Mouse Combo Logitech MK235 Wireless Keyboard and Mouse Combo
(show image)
920-007905 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch Keyboard K400 Plus Logitech Wireless Touch Keyboard K400 Plus
(show image)
920-007128 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch Keyboard K400 Plus Logitech Wireless Touch Keyboard K400 Plus
(show image)
920-007127 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Bluetooth Multi-Device Keyboard K480 Logitech Bluetooth Multi-Device Keyboard K480
(show image)
920-006351 Bluetooth Multi-Device Keyboard K480 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Bluetooth Multi-Device Keyboard K480 Logitech Bluetooth Multi-Device Keyboard K480
(show image)
920-006350 Bluetooth Multi-Device Keyboard K480 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black
(show image)
920-006087 K830 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black
(show image)
920-006239 Wireless Performance Combo MX800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue
(show image)
920-005131 TK820 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK270 Logitech Wireless Combo MK270
(show image)
920-004511 Wireless Combo MK270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black
(show image)
920-003967 Wireless Combo MK330 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 6 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer Logitech Wireless Keyboard K270:
Disclaimer

©2021 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
* Wireless range may vary due to environmental and computing conditions._x000D_
_x000D_
** Keyboard battery life calculation based on an estimated two million keystrokes/year in an office environment. User experience may vary._x000D_
_x000D_
*** Tested under limited conditions (maximum of 60 ml liquid spillage). Do not immerse keyboard in liquid._x000D_
_x000D_
* Excludes Num Lock and multimedia keys_x000D_
_x000D_
Images are for illustration purposes only. Some photographs are simulated._x000D_
_x000D_
© 2010 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered._x000D_
_x000D_
Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies.
All other trademarks are the property of their respective owners.