location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B002-DUA2 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-I
  • - 2560 x 1600 pixels
  • - 5.1 W External power adapter
Warranty: 1-year limited warranty
Long product name Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+) :
The long product name of Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+)
More>>>
Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+):
The official description of Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Tripp Lite B002-DUA2 2 Port DVI / USB Secure KVM Switch with Audio offers secure and reliable access for any government/military desktop environment where security is required, by providing safe switching between computers operating on different networks. NIAP-certified to comply with Common Criteria EAL2+ security requirements. Hardware security includes: tamper-evident tape, chassis intrusion detection, and tamper-proof hardware, while software security includes restricted USB connectivity — non HIDs (Human Interface Devices) are ignored when switching — an isolated channel per port that makes it impossible for data to be transferred between secure and unsecured computers, and automatic clearing of the keyboard buffer. CAC ( Common Access Card ) support.*By combining physical security with controlled USB connectivity, the B002-DUA2 gives you the means to consolidate multiple workstations of various security classification levels with one keyboard, monitor and mouse (KVM) console. * CAC support not validated by NIAP

- 2-Port NIAP-Certified Secure DVI / USB KVM Switch with Audio
- Tested to comply with Common Criteria EAL2+ security requirements
- Multi-platform support: Windows, Linux, MAC, and SUN
- CAC Support*"
- National Information Assurance Partnership (NIAP) certified to comply with Common Criteria EAL 2+ security requirements
- Safely switch between computers with varying security levels
- Isolated Channels – Each port is its own channel, making it impossible for data to be transferred between connected computers
- Tamper-Warning Labels – Tamper-Warning labels will be placed on each side of the KVM, providing visual evidence if the unit has been tampered with or compromised.
- Housing Intrusion Protection Technology – Housing Intrusion Protection technology disables the KVM if the housing is opened, causing it to become inoperable. When disabled, the front panel LEDs will flash repeatedly.
- Tamper-Proof Components – All internal circuitry is soldered directly to the board, preventing the components from being tampered with
- Fixed Firmware – Firmware is non-reprogrammable, securing against attempts to alter the logic of the KVM
- Automatic Keyboard Buffer Clearing – The keyboard buffer is automatically cleared after data transmission, leaving no information stored in the switch
- No Memory Buffer – The only way to access connected computers is via push button. Port switching methods such as On-Screen Display (OSD) and Hotkey Commands, which require memory, have been excluded to further ensure data integrity
- Compatible with all major operating systems: Windows, Linux, MAC, and SUN
- DVI-I Dual-Link signal supports digital video resolutions up to 2560 x 1600, and analog video resolutions up to 2048 x 1536
- Supports transfer of EDID information, allowing for optimal display performance
- Audio support for both speaker and microphone
- CAC Support ( CAC support not validated by NIAP )

Short summary description Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+):
This short summary of the Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+), 2560 x 1600 pixels, 5.1 W, Black

Long summary description Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+):
This is an auto-generated long summary of Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+) based on the first three specs of the first five spec groups.

Tripp Lite 2-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+). Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2560 x 1600 pixels. Product colour: Black, Certification: FCC, CE, RoHS, NIAP EAL2+, TAA. Power consumption (typical): 5.1 W. Cables included: AC

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
Headphone outputs
3
Number of microphone inputs
3
DC-in jack
Yes
Performance
Maximum resolution *
2560 x 1600 pixels
Design
Product colour *
Black
Certification
FCC, CE, RoHS, NIAP EAL2+, TAA
Power
Power consumption (typical)
5.1 W
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Packaging content
Cables included
AC
Manual
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
Windows, Linux, MAC, SUN
Power requirements
0.5A
Weight (imperial)
1.66 kg (3.65 lbs)
Brand Image Product code Product Stock Price from
Tripp Lite 4-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+) Tripp Lite 4-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+)
(show image)
B002-DUA4 4-Port Secure KVM Switch DVI / USB with Audio NIAP-Certified (EAL 2+) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)