location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Remote Control Module for Pure Sine-Wave Inverter/Chargers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSRMSW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332163769 show
Category:
Device that allows power to be controlled remotely.
Remote Power Controllers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime limited warranty
Long product name Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers :
The long product name of Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Remote Control Module for Pure Sine-Wave Inverter/Chargers
More>>>
Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers:
The official description of Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The APSRMSW Remote Control Module lets you monitor and control your Tripp Lite APS1012SW, APS2012SW, APSX1012SW or APSX2012SW sine-wave inverter/charger from up to 9.75 m away. Ideal for automotive, remote site, industrial, commercial and residential applications, the APSRMSW mounts easily on a fixed, flat surface, so you can control your inverter/charger from the comfort of your vehicle.

Monitor battery status, charger status and power conditions at a glance via the front-panel LEDs. The molded plastic housing also includes an on/off button that gives you instant one-touch control of the connected inverter/charger. Built-in mounting slots and a 9.75 m cable provide plenty of flexibility in mounting and operating the APSRMSW. A faceplate is included for front-panel mounting in an RV, boat or other vehicle.

Control Your Inverter/Charger Up to 9.75 m Away

● Ideal for automotive, remote site, industrial, commercial and residential applications
● Allows complete remote monitoring and control of Tripp Lite APS1012SW, APS2012SW, APSX1012SW and APSX2012SW sine-wave inverter/chargers

Intuitive Front Panel Indicators

● LEDs show battery status, charger status and power conditions at a glance
● On/off button for one-touch control of connected inverter/charger

Built-In Mounting Slots

● Installs in variety of locations and configurations, including front-panel, rear-panel and below-dashboard
● Molded plastic housing
● Faceplate included for front-panel mounting

● LEDs indicate battery and power status at a glance
● On/off button for instant one-touch control
● Suited for front-panel, rear-panel or below-dash mounting
● Molded plastic housing
● Attractive faceplate for front-panel installation

Package Includes

● APSRMSW Remote Control Module
● Faceplate
● Remote control cord, 32 ft.
● Mounting hardware
● Owner’s manual

Short summary description Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers:
This short summary of the Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers, 450 g, 48 x 66.1 x 98 mm

Long summary description Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers:
This is an auto-generated long summary of Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers based on the first three specs of the first five spec groups.

Tripp Lite Remote Control Module for Pure Sine-Wave Inverter/Chargers. Weight: 450 g, Dimensions (WxDxH): 48 x 66.1 x 98 mm

Technical details
Compatibility
Tripp Lite APS1012SW, APS2012SW, APSX1012SW, APSX2012SW
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Weight & dimensions
Weight
450 g
Dimensions (WxDxH)
48 x 66.1 x 98 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)