location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G4010
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G4010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1956A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 4800 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 311 mm Sensor type: CCD
  • - USB port
  • - 25 W
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey :
The long product name of HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scanjet G4010 Photo Scanner
More>>>
HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey:
The official description of HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World's first 6-colour photo scanner for industry-leading colour accuracy. Enjoy high-definition scan quality that delivers vivid and realistic images with each scan.

- Capture true-to-original colour for your creative projects with HP’s exclusive, 6-colour, 96-bit photo scanning. Get high-definition detail with 4800 x 9600-dpi resolution[1].
- Easily restore colours to old, faded photos, and remove dust or scratches with HP Real Life technologies' scanning software. Give photos a more vibrant, realistic quality with HP Adaptive Lighting which brighten darker areas and bring out details.
- Easily convert documents and images to digital files using the 4 one-touch buttons: Scan, Scan Film, Copy and HP Photosmart Instant Share. Archive or share via email and edit text from scanned documents.

[1] Not available for scanning negatives in 6-colour; maximum resolution may be affected by PC system factors

Short summary description HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey:
This short summary of the HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet G4010, 216 x 311 mm, 4800 x 4800 DPI, 96 bit, 10 sec/page, Flatbed scanner, Grey

Long summary description HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey:
This is an auto-generated long summary of HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey based on the first three specs of the first five spec groups.

HP Scanjet G4010. Maximum scan size: 216 x 311 mm, Optical scanning resolution: 4800 x 4800 DPI, Input colour depth: 96 bit. Scanner type: Flatbed scanner, Product colour: Grey. Sensor type: CCD, Light source: CCFL, Scan file formats: BMP, FPX, GIF, HTM, JPG, PCX, PDF, PNG, RTF, TIFF. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 311 mm
Optical scanning resolution *
4800 x 4800 DPI
Colour scanning
Yes
Input colour depth
96 bit
Film scanning
Yes
Greyscale levels
256
Flatbed scan speed (b/w, A4)
10 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Grey
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
BMP, FPX, GIF, HTM, JPG, PCX, PDF, PNG, RTF, TIFF
Scan to
File, Image
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Multi feed detection
No
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
25 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package dimensions (WxDxH)
596 x 184 x 439 mm
Package dimensions (W x D x H)
595.9 x 183.9 x 438.9 mm (23.5 x 7.24 x 17.3")
Package weight (imperial)
5.55 kg (12.2 lbs)
Package weight
5.56 kg
System requirements
Mac compatibility
Yes
Minimum storage drive space
4096 MB
Minimum RAM
1024 MB
Minimum processor
800 MHz
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP (32-bit / 64-bit), Windows XP, Windows 2000, Mac OS X v10.3.9, 10.4.11, 10.5, 10.6
Windows operating systems supported
Yes
Mac operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Certificates
Electromagnetic compatibility
CE, FCC, ACA, GOST
Weight & dimensions
Width
303 mm
Depth
508 mm
Height
98 mm
Weight
4.4 kg
Packaging content
Bundled software
HP Photosmart, HP Photosmart Share, HP Image Editor
Other features
Network ready
No
Minimum system requirements for Macintosh
Mac OS X v10.3.9; 10.4; 10.5: PowerPC G3; G4; G5; Intel Core processor; 128 MB RAM (256 MB - Mac OS X v10.4); 250 MB Mac OS X v10.6: Intel Core; 1 GB RAM; 25 MB
Maximum dimensions (W x D x H)
303 x 508 x 98 mm
Pallet dimensions (W x D x H)
1219 x 1016 x 2332 mm
TWAIN version
1.9
Safety
IEC 60950-1, CCC, GOST, BSMI, NOM
Product dimensions when open (LxWxD)
30.3 cm (11.9")
Size (imperial)
30.3 cm (11.9")
Pallet gross weight
282 kg
Recommended operating temperature range (T-T)
10 - 35 °C
Image scaling/enlargement range
10 - 2400%
Maximum scan area (imperial)
21.6 cm (8.5")
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 2331.7 mm (40 x 48 x 91.8")
Pallet weight (imperial)
298.9 kg (659 lbs)
Weight (imperial)
4.35 kg (9.6 lbs)
Exifprint supported
2.2
Product dimensions optional (metric)
303 x 508 x 98 mm
Duplex ADF scanning
No
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
50 pc(s)
Master (outer) cases per pallet
10 pc(s)
Layers per pallet
5 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 03:44:18
Uk has collected 8 expert reviews for HP Scanjet G4010 Flatbed scanner 4800 x 4800 DPI A4 Grey and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
gadgetspeak.com
Updated:
2012-02-01 03:44:18
Published in...
76%
itreviews.com
Updated:
2012-02-01 03:44:18
six-colour photo and negative scanner: As the latest innovation in photo printers is to move up from four colour cartridges to six, it was perhaps inevitable that the next technological advance for photo scanners was to reflect this change. So HP...
0%
expertreviews.co.uk
Updated:
2012-02-01 03:44:18
A large and expensive six-colour scanner. Despite the six-colour G4010s high resolution, you can buy better film scanners for less. Most scanners work by recording the amounts of blue, green and red light reflected back from whatever you place on th...
40%
mymac.com
Updated:
2012-02-01 03:44:18
Hewlett Packard G4010 Flatbed ScannerCompany: Hewlett-PackardPrice: $180 My name is Art Schwartz and this my first MyMac.com review. I’m a Mac convert, a wannabe photographer, and a recovering academic. By “recovering academic” I mean I:...
50%
macworld.com
Updated:
2012-02-01 03:44:18
SummaryPros: Built-in transparency unit for scanning film and slides; six-color scanning for hard-to-scan objects. Cons: Sluggish scanning speeds; slide scans lack detail; clunky scanning software. Price as rated: $150 Company: Hewlett-Packard, www.hp...
Good Built-in transparency unit for scanning film and slides; six-color scanning for hard-to-scan objects.
Bad Sluggish scanning speeds; slide scans lack detail; clunky scanning software.
Bottom line The HP Scanjet G4010 Photo Scanner is a very capable desktop scanner with an impressive list of features, such as built-in transparency scanning for slides and film and six-color scans of reflective media. Aside from our resolution slide test, all scan...
70%
Country Distributor
United Kingdom 1 distributor(s)