location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042179 show
Show alternative article codes used in the online market place
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 11:01:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets :
The long product name of Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glossy Photo Paper A4 20 Sheets (2 x 20 Sheet pack)
More>>>
Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets:
The official description of Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A better quality photo paper, ideal for regular home photo printing. All paper types in our range have undergone rigorous research and development to ensure that they work in harmony with Epson printers and ink technologies. Each paper type delivers photos that are durable, smooth, bright and glossy.

Short summary description Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets:
This short summary of the Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets, 225 g, 1 pc(s), 220 mm, 300 mm, 20 mm, 540 g

Long summary description Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets:
This is an auto-generated long summary of Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets based on the first three specs of the first five spec groups.

Epson Glossy Photo Paper - 2 for 1), DIN A4, 225g/m², 40 Sheets. Weight: 225 g. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 300 mm. Master (outer) cases per pallet: 40 pc(s), Products per pallet: 400 pc(s), Products per master (outer) case: 10 pc(s). Dimensions (WxDxH): 290 x 220 x 14 mm, Country of origin: China, Standard media sizes: A4

Weight & dimensions
Weight
225 g
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
300 mm
Package height
20 mm
Package weight
540 g
Logistics data
Master (outer) cases per pallet
40 pc(s)
Products per pallet
400 pc(s)
Products per master (outer) case
10 pc(s)
Minimum order quantity
10 pc(s)
Other features
Dimensions (WxDxH)
290 x 220 x 14 mm
Standard media sizes
A4
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)