Lenovo logo

Lenovo ThinkPad P16 Gen 2 Intel® Core™ i9 i9-13980HX Mobile workstation 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9025
Info modified on:
07 Nov 2024, 20:33:25
Short summary description Lenovo ThinkPad P16 Gen 2 Intel® Core™ i9 i9-13980HX Mobile workstation 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P16 Gen 2, Intel® Core™ i9, 2.2 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 64 GB, 1 TB

Long summary description Lenovo ThinkPad P16 Gen 2 Intel® Core™ i9 i9-13980HX Mobile workstation 40.6 cm (16") WQXGA 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P16 Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13980HX, Processor frequency: 2.2 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.