Sweex logo

Sweex External 4 Port HUB USB 2.0 Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185107
Info modified on:
04 Apr 2019, 08:08:43
Long product name Sweex External 4 Port HUB USB 2.0 Silver:

External 4-Port USB 2.0 Hub, Silver

Short summary description Sweex External 4 Port HUB USB 2.0 Silver:

Sweex External 4 Port HUB USB 2.0 Silver, 480 Mbit/s, Silver, Windows 98SE/2000/XP/Vista, 83 x 42 x 17 mm

Long summary description Sweex External 4 Port HUB USB 2.0 Silver:

Sweex External 4 Port HUB USB 2.0 Silver. Data transfer rate: 480 Mbit/s, Product colour: Silver. Compatible operating systems: Windows 98SE/2000/XP/Vista. Dimensions (WxDxH): 83 x 42 x 17 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.