DELL logo

DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Portuguese Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8402
Info modified on:
04 Oct 2024, 11:06:55
Short summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Portuguese Black:

DELL KM555, Wireless, RF Wireless + Bluetooth, Plunger key switch, QWERTY, Black, Mouse included

Long summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Portuguese Black:

DELL KM555. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Plunger key switch, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.