Logitech logo

Logitech Wireless Mini Mouse M187

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
736535
Info modified on:
14 Jun 2024, 10:21:17
Bullet Points Logitech Wireless Mini Mouse M187:
  • - Ready to go: You can take this mini wireless mouse wherever you take your Windows computer, Mac or laptop - thanks to its pocket-ready, extra-small design
  • - Setup is simple: You just plug in the nano receiver and start using your new Logitech mouse. Plus, it’s small enough to stay in your USB port-and stores in the mouse if you do need to remove it-so there’s no need to worry about losing it. You’ll enjoy the freedom of wireless with more precision and control than your laptop’s touchpad
  • - Wireless Mouse: You get a wireless connection with the reliability of a wired mouse, plus wireless convenience and freedom
  • - Reliable: You get a computer mouse you can count on with the high quality and reliability that have made Logitech the global leader for PC mice - plus a three-year guarantee
  • - Upgrade to Logitech M220 Silent Mouse, slightly bigger but still compact mouse: better comfort, silent clicks and longer battery life (18 months)
Warranty:
3 years
Long product name Logitech Wireless Mini Mouse M187:

Wireless Mini Mouse M187

Logitech Wireless Mini Mouse M187:

Logitech® Mini Mouse M187. Take it wherever you take your laptop—thanks to its pocket-ready, extra-small design. Setup is simple. Just plug in the nano receiver and start using your mouse. Plus, the receiver is small enough to stay in your USB port—and stores inside the mouse if you do need to remove it—so there’s no need to worry about losing it. You’ll enjoy the freedom of wireless with more precision and control than your laptop’s touchpad. And you get the confidence that comes with owning a mouse from the global leader in connecting you to the digital experiences you care about.

Short summary description Logitech Wireless Mini Mouse M187:

Logitech Wireless Mini Mouse M187, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black, White

Long summary description Logitech Wireless Mini Mouse M187:

Logitech Wireless Mini Mouse M187. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Logitech Wireless Mini Mouse M187 910-002731:
© 2012 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries. All other trademarks are the property of their respective owners.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.