OKI logo

OKI B6500dn 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19045
Info modified on:
30 May 2023, 12:08:47
Warranty:
1 year
Long product name OKI B6500dn 1200 x 1200 DPI A4:

B6500dn, 533MHz, 128MB, 1200x1200DPI, 45ppm, USB 2.0, Fast Ethernet, white, 21kg

Short summary description OKI B6500dn 1200 x 1200 DPI A4:

OKI B6500dn, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description OKI B6500dn 1200 x 1200 DPI A4:

OKI B6500dn. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.