location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD7432/10R1 coffee maker Drip coffee maker 0.6 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7432/10R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7432/10R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389056116
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 17:24:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Daily Collection HD7432/10R1 coffee maker Drip coffee maker 0.6 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker 0.6 L
  • - Ground coffee
  • - 7 cups
  • - 750 W
  • - Black
More>>>
Short summary description Philips Daily Collection HD7432/10R1 coffee maker Drip coffee maker 0.6 L:
This short summary of the Philips Daily Collection HD7432/10R1 coffee maker Drip coffee maker 0.6 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD7432/10R1, Drip coffee maker, 0.6 L, Ground coffee, 750 W, Black

Long summary description Philips Daily Collection HD7432/10R1 coffee maker Drip coffee maker 0.6 L:
This is an auto-generated long summary of Philips Daily Collection HD7432/10R1 coffee maker Drip coffee maker 0.6 L based on the first three specs of the first five spec groups.

Philips Daily Collection HD7432/10R1. Product type: Drip coffee maker, Water tank capacity: 0.6 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 7 cups. Power: 750 W. Product colour: Black

Performance
Reservoir for brewed coffee *
Jug
Capacity in cups *
7 cups
Built-in grinder *
No
Adjustable coffee strength *
No
Hot water system *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
0.6 L
Coffee input type *
Ground coffee
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Refurbished
Yes
Cooking functions & programs
Americano making
Yes
Ergonomics
Housing material
Glass, Plastic
Control type *
Buttons
Built-in display *
No
Water level indicator
Yes
Ergonomics
Product colour *
Black
Cord length
0.8 m
Illuminated on/off switch
Yes
Coffee filter
Yes
Power
Power *
750 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
210 mm
Depth
172 mm
Height
270 mm
Weight
1.11 kg
Packaging data
Package width
218 mm
Package depth
198 mm
Package height
290 mm
Package weight
2.69 kg