location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2225H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-E2225H show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 10:02:48
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2225H Monitor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2225H Monitor User’s Guide (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2225H Monitor Quick Start Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2225H Monitor Outline Dimensions (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-E2225H user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.5cm (21.45") Full HD 1920 x 1080 Edge LED VA
  • - 8ms, 16:9, 250cd/m², 3000:1
  • - VGA, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black :
The long product name of DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.5cm (21.45") Full HD 1920 x 1080 Edge LED VA, 16:9, 250cd/m², 16.7M, 8ms, 178°/178°, 3000:1
More>>>
DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
The official description of DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the essentials to enhance productivity with this affordable 21.5-inch monitor certified by TÜV Rheinland® for 3-star eye comfort.

Short summary description DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E2225H, 54.5 cm (21.4"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

DELL E Series E2225H. Display diagonal: 54.5 cm (21.4"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Improved visual comfort
Improved visual comfort

Experience firsthand benefits with ComfortView Plus, engineered to minimise harmful blue light emissions without compromising colour. Coupled with a 75Hz refresh rate, this monitor delivers a TÜV Rheinland 3-star certified viewing experience.

Dependable from every angle
Dependable from every angle

Wide viewing angle
Get consistent views across a wide 178°/178° viewing angle. 

Slim bezel
Maximise your screen space with a clean, simple design.

3000:1 contrast ratio
Experience deeper blacks, brighter whites and vivid colour.

Functional, space-saving design
Functional, space-saving design

Adapts to your needs
Suitable for any desk size with versatile VESA-compatible mounts and stands.

Convenient connectivity
Connect to current and legacy systems via VGA and DP ports.

Keeps you on track
Cut clutter with space-saving features like a compact stand and built-in cable management.

Dell Display Manager
Dell Display Manager

Improved multitasking
Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Manageability
Manage your fleet of monitors with remote management features that are automatic and compatible with several tools.

Convenient customisation
Quickly access your favourite features and functions with the menu launcher and hot keys.

Environmentally forward thinking
Environmentally forward thinking

Material innovation
Your monitor has been thoughtfully crafted with 85% post-consumer plastic and closed-loop ITE-derived plastic and at least 20% recycled glass. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.

Excellence in environmental standards
This monitor is certified ENERGY STAR®, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met industry best practices around decarbonisation.

Low impact packaging
This monitor ships in a box made with 100% renewable content that is also recyclable.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
54.5 cm (21.4")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
LED backlight
Yes
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480p, 576p, 720p, 1080p
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0.2493 x 0.241 mm
Pixel density
103 ppi
Horizontal scan range
30 - 84 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
47.9 cm
Viewable size, vertical
26 cm
Display diagonal (metric)
544.85 cm
High Dynamic Range (HDR) supported
No
Surface hardness
3H
NTSC coverage (typical)
83%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
No
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
HDCP
Yes
HDCP version
1.4
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
12 kWh
Power consumption (typical) *
11.9 W
Power consumption (standby) *
0.3 W
Power consumption (max)
19 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Weight & dimensions
Width (with stand)
504.3 mm
Depth (with stand)
171 mm
Height (with stand)
384.2 mm
Weight (with stand)
2.67 kg
Width (without stand)
504.3 mm
Depth (without stand)
49.6 mm
Height (without stand)
295.4 mm
Weight (without stand)
2.34 kg
Bezel width (side)
1.28 cm
Bezel width (top)
1.28 cm
Bezel width (bottom)
1.69 cm
Packaging data
Package weight
4.18 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, VGA
Quick start guide
Yes
DisplayPort cable length
1.8 m
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
Arsenic, Mercury, PVC/BFR
Other features
(cdm) Box content
C13 Power Cord 220V 1.8M
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
United States 1 distributor(s)
Disclaimer DELL E Series E2225H computer monitor 54.5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration