Lenovo logo

Lenovo IdeaPad Slim 3 Intel® Core™ i7 i7-13620H Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3292
Info modified on:
27 Aug 2024, 23:12:12
Bullet Points Lenovo IdeaPad Slim 3 Intel® Core™ i7 i7-13620H Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-13620H (24MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 16GB (4800MHz) LPDDR5-SDRAM & 512GB SSD
Warranty:
1-year, Courier or Carry-in + 2Y Courier/Carry-in upgrade from 1Y Courier/Carry-in
Long product name Lenovo IdeaPad Slim 3 Intel® Core™ i7 i7-13620H Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

Intel Core i7-13620H (24MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home 64-bit

Short summary description Lenovo IdeaPad Slim 3 Intel® Core™ i7 i7-13620H Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

Lenovo IdeaPad Slim 3, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 3 Intel® Core™ i7 i7-13620H Laptop 35.6 cm (14") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:

Lenovo IdeaPad Slim 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13620H. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Blue. Weight: 1.37 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.