Belkin logo

Belkin OmniView™ PRO3 8port KVM switch Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39694
Info modified on:
04 Apr 2019, 08:08:39
Warranty:
Comes with a Belkin 3-Year Warranty and free technical support.
Long product name Belkin OmniView™ PRO3 8port KVM switch Black:

OmniView™ PRO3 USB & PS/2 KVM Switch - 8 ports

Short summary description Belkin OmniView™ PRO3 8port KVM switch Black:

Belkin OmniView™ PRO3 8port, Black

Long summary description Belkin OmniView™ PRO3 8port KVM switch Black:

Belkin OmniView™ PRO3 8port. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Product colour: Black. Connectivity technology: Wired

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.