location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XE0001GF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154961916 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 11:55:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - Intel Core i7-14650HX (30MB Cache)
  • - NVIDIA GeForce RTX 4070 SUPER (12GB GDDR6X)
  • - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty: 2-year, Courier or Carry-in + <= 3 Months Premium Care
Long product name Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey :
The long product name of Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-14650HX (30MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, Intel UHD Graphics, NVIDIA GeForce RTX 4070 SUPER (12GB GDDR6X), LAN, WLAN, Bluetooth, Windows 11 Home
More>>>
Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey:
The official description of Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Game Without Compromise. Go Beyond Performance With Intel® Core™ Processors.

Built for tomorrow's gaming worlds, Legion Tower 5i Gen 9 delivers blazing-fast performance via Intel® Core™ HX processors and NVIDIA® GeForce RTX™ 40 series graphics, deeply chilled with air cooling that stays whisper-quiet. Balance your battlestation’s looks with the Command Station function with a mesh front bezel for enhanced airflow and an optional toolless glass panel.

Short summary description Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey:
This short summary of the Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion T5, Intel® Core™ i7, 32 GB, DDR5-SDRAM, 1 TB, SSD, Windows 11 Home

Long summary description Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey:
This is an auto-generated long summary of Lenovo Legion T5 Intel® Core™ i7 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Grey based on the first three specs of the first five spec groups.

Lenovo Legion T5. Processor family: Intel® Core™ i7. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070 SUPER. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 500 W. Chassis type: Tower. Product type: PC. Weight: 14 kg. Product colour: Grey

<p>Speed meets endurance with AMD Ryzen™ processors</p>

Speed meets endurance with AMD Ryzen™ processors

Speed meets endurance when you play with a gaming laptop powered by AMD Ryzen™ processors. Seize the pure performance you need to win, without compromising battery life.

<p>Fully powered NVIDIA<sup>®</sup> GeForce RTX™ graphics cards. Beyond fast.</p>

Fully powered NVIDIA® GeForce RTX™ graphics cards. Beyond fast.

NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create unprecedented workflow acceleration.

<p>Enjoy 3 Months of Xbox Game Pass on Lenovo Legion Devices</p>

Enjoy 3 Months of Xbox Game Pass on Lenovo Legion Devices

Play over 100 high-quality games with your new Lenovo Legion laptop and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller. See xbox.com/subscriptionterms

<p>Top-of-the-line thermal technology</p>

Top-of-the-line thermal technology

Step up your gaming game with Legion ColdFront 5.0, featuring advanced thermal technology for optimal cooling. With phase change thermal compounds and a cutting-edge fan system, complete with 3D fan blades, the Legion Pro 5 Gen 8 laptop runs smoother than ever. The massive hybrid heat pipe intake and exhaust systems provide intense thermal efficiency and performance for even the most demanding games and software. With 200W of total power, this device delivers real performance for the ultimate gaming experience.

<p>Secure the Lenovo Vantage</p>

Secure the Lenovo Vantage

Lenovo Vantage helps you optimize settings to elevate your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and AI-performance tuning with intelligent fan controls, nothing stands in the way of your success.

<p>Save the world</p>

Save the world

The Legion Pro 5 Gen 8 laptop is designed for responsible gaming with sustainability in mind. Its top cover frame is made with 30% post-consumer content and treated to resist oil for a clean, environmentally friendly machine. The rear I/O dashboard provides all the connectivity you need, streamlining and simplifying your everyday experiences. And with our CO2 Carbon Offset Service, you can take an active role in reducing your device's carbon footprint, making it easy for you to be environmentally conscious.

<p>Maxed out work &amp; play hours</p>

Maxed out work & play hours

Unleash unrivaled power with the Legion Pro 5 laptop and its massive 80Wh battery. Play, work and stream all day with confidence, and never be tethered to a power outlet again. Super Rapid Charge technology ensures your battery recharges in minutes with up to 140W USB-C charging support. The Smart Battery feature uses machine learning to preserve the battery's capacity and reduce deterioration, extending the battery life and maximizing your laptop's lifetime.

<p>Compete at the next level</p>

Compete at the next level

The Legion Pro 5 is equipped with the Legion TrueStrike gaming keyboard for gamers who demand precision controls. Customize your gameplay to suit your style with next-level customizations and fully optimized controls. The keyboard features full-sized arrow and number pad keys, and a large Mylar touchpad to bring you to gaming dominance. With 1.5mm key travel, swappable keycaps, and 4-zone RGB powered by Legion Spectrum, you can create the perfect setup for your playstyle and dominate the competition.

<p>Maximize your situational awareness</p>

Maximize your situational awareness

Tobii Horizon is a cutting-edge gearless head-tracking software that allows you to experience a new level of immersion in an epic selection of games and game franchises. Beyond gaming, welcome to a new era of smart features that enable you to increase your privacy, security, productivity, and wellbeing with Tobii Aware.

<p>Nahimic<sup>®</sup> Audio by SteelSeries for gamers</p>

Nahimic® Audio by SteelSeries for gamers

Elevate your gaming experience with Nahimic by SteelSeries, designed specifically for gamers. Enjoy unparalleled immersive 3D audio and crystal-clear communication with your teammates. With the ability to mix and share audio streaming like a pro, Nahimic allows you to immerse yourself in your games and truly live them fully.

<p>Legion Arena, the ultimate gaming hub</p>

Legion Arena, the ultimate gaming hub

Legion Arena’s centralized gaming hub easily syncs with popular stores and gaming platforms to give you complete control over how you play, browse and manage your game library. You can access all your games in one place without switching between apps to find your favorite games.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5.2 GHz
Efficient-core Max Turbo Frequency
3.7 GHz
Performance-core base frequency
2.2 GHz
Efficient-core base frequency
1.6 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
5600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 4070 SUPER
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6X
On-board graphics card model *
Intel® UHD Graphics
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
2500 Mbit/s
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
1
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Colour name
Storm Grey
Volume
26 L
Placement supported
Vertical
Product colour *
Grey
Performance
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Password protection
Yes
Password protection type
Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system language
German
Power
Power supply *
500 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Certification
ENERGY STAR 8.0 ErP Lot 3 RoHS compliant
Weight & dimensions
Width *
205 mm
Depth *
396.9 mm
Height *
425.9 mm
Weight *
14 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Country Distributor
Deutschland 1 distributor(s)