location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-Z77
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z77SREBA show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.2 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Silver :
The long product name of Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX-Z77 Exilim 7.2MP Digital Camera, Silver
More>>>
Short summary description Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Silver:
This short summary of the Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-Z77, 7.2 MP, 1/2.5", CCD, 3x, 118 g, Silver

Long summary description Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Silver:
This is an auto-generated long summary of Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Silver based on the first three specs of the first five spec groups.

Casio EXILIM EX-Z77. Megapixel (approx.): 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.6 cm (2.6"). Weight: 118 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:40:52
Uk has collected 20 expert reviews for Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gadgetspeak.com
Updated:
2011-07-30 17:40:51
At 132grams it is light and at 9x6x1.5cm easily small enough to fit in a pocket or purse. When its 3x optical zoom lens is fully extended it adds another 2cm to the width. This is a 7.2mega pixel offering and according to some camera manufacturers thi...
84%
Cameras.co.uk
Updated:
2011-07-30 17:40:51
The Casio Exilim EX-Z77 is a small, slim digital camera that will slip easily into a pocket. It has 7 megapixels and a 3x zoom lens. In terms of features the Exilim EX-Z77 is a standard point and shoot digital camera. This means that it is straightfor...
73%
digicamreview.co.uk
Updated:
2011-07-30 17:40:52
Announced on the 11th of July 2007, the Casio Exilim EX-Z77 is a budget 7 megapixel digital camera from Casio, and an update to the Casio Exilim Z75. The Z77 is a compact digital camera with a 7 megapixel sensor, a 3x optical zoom lens an...
Good Good value for money Very easy to use Large screen shows the resulting photos with good clarity. Fast and responsive LOADS of scene positions to help ordinary people take better photos. Good image quality - good colour Good battery life (rated at 190+...
Bad Videos limited to 10 minutes long! Some purple fringing Small on/off button Average macro mode High noise above ISO200...
Bottom line The Casio Exilim EX-Z77 is a good point and shoot camera, it fits easily into your pocket and is surprisingly small despite not necessarily being counted as an "ultra-compact". It was also fun to use, has a good battery life, and produced some good res...
80%
pocket-lint.com
Updated:
2011-07-30 17:40:52
YouTube a must or just a gimmick?...
Good Build and slim line design, low ISO image quality, easy to use, improved H.264 movie format, and YouTube movie mode...
Bad Hi ISO image noise, low-powered flash unit, no optical viewfinder, very limited manual control...
Bottom line Casio’s latest Exilim features a great one-click, YouTube movie mode and a neat twist on Face recognition AF. All very clever indeed but otherwise this is a camera of mid-range mediocrity...
80%
Digitaltrends.com
Updated:
2011-07-30 17:40:51
Video Review: The Casio Exilim EX-Z77 comes with some great features, sporting 7.2 megapixels, 5 body colors, 3x optical zoom, face recognition and more. But the feature that stands out is the new movie mode that records using the H.264 codec in wides...
0%
photographyreview.com
Updated:
2011-07-30 17:40:51
The Casio Exilim EX-Z77 is a pocket-sized, point-and-shoot digital camera offering 7.2 megapixels of resolution, a 2.6-inch LCD and a 3x optical zoom lens. Part of Casio’s Exilim series, the EX-Z77 packs a surprising amount of features into a camera...
0%
Howstuffworks.com
Updated:
2011-07-30 17:40:51
Casios Exilim Zoom EX-Z77 provides only basic features and functions for beginning photographers, but it offers two key components for an ultra-compact digital camera: A very low suggested price ($179) and an extremely thin camera body (0.78 inches)...
Good Low starting price, four body colors available, very good response times, good image quality, very thin camera body, easy to use, interesting video options...
Bad Some will find camera difficult to hold, internal memory is too small, no optical viewfinder, LCD could be sharper...
Bottom line Casios Exilim Zoom EX-Z77 provides only basic features and functions for beginning photographers, but it offers two key components for an ultra-compact digital camera: A very low suggested price ($179) and an extremely thin camera body (0.78 inches)...
20%
trustedreviews.com
Updated:
2011-07-30 17:40:51
Before Casio's new models for this Spring go on sale, I've just got time to review a couple of last year's models. I'll be reviewing the EX-Z1080 next week, but first I've got this, the Exilim EX-Z77. At 7.2 megapixels with a 3x zoom lens it's towards the...
70%
Laptopmag.com
Updated:
2011-07-30 17:40:51
This budget-friendly point-and-shoot doesn’t quite live up to its potential.
Good Small, compact design, Easy-to-learn menu, Large variety of accurate Best Shot scenes...
Bad LCD doesn’t provide accurate representation of photos, Proprietary USB cable, Disappointing video quality...
Bottom line If you’re looking for a tiny, lightweight camera to take basic photos and shoot videos, the Exilim Zoom EX-Z77 might fit the bill at a wallet-friendly $179. However, more advanced users—or just those who want a better digital camera—shou...
50%
about.com
Updated:
2011-07-30 17:40:52
Casio has made a name for its digicam division with cameras just like the EX-Z77. These cameras are compact, they look good, they are easy to use, they are feature-rich, and they shoot nice images. Casio also outshines other manufacturers when it comes...
Good Designed for shooting and sharing videos on YouTube, Great shooting modes to make it easy for beginners to get quality shots, Compact and stylish design, Features Easy Mode for photography beginners...
Bad Image quality can be hit or miss...
Bottom line Casios EX-Z77 digital camera was built with shooting and uploading YouTube videos in mind. This 7.2 megapixel compact digital camera comes with impressive shooting modes, a choice of colors, and a sleek and stylish design. You wont shoot the most daz...
80%
digitalcamerareview.com
Updated:
2011-07-30 17:40:52
Casio tends to make pretty minor changes to their camera models throughout the year and the is no exception. Its hardware is more or less identical to the previous Z75 - 7.1 megapixel resolution, 3x optical zoom, and 2.6 inch LCD. It does get some...
Bottom line Casio Exilim EX-Z77 review BY: Ben Stafford, DigitalCameraReview.com Editor PUBLISHED: 9/11/2007 Casio Exilim EX-Z77 review Article ContentsCasio Exilim EX-Z77 review Image Gallery Casio tends to make pretty minor changes to their camera models through...
0%
infosyncworld.com
Updated:
2011-07-30 17:40:52
The EX-Z77 is slim, solid and practical, a camera you might find yourself taking everywhere. The lack of a dock is disappointing, but both novice and expert point-and-shoot camera users will find themselves satisfied with the size and speed of the device...
Good Best Shot modes are helpful. YouTube capture mode is convenient. Slim design. Good optical zoom.
Bad Confusing menus.
Bottom line The EX-Z77 is slim, solid and practical, a camera you might find yourself taking everywhere. The lack of a dock is disappointing, but both novice and expert point-and-shoot camera users will find themselves satisfied with the size and speed of the de...
80%
Digitaltrends.com
Updated:
2011-07-30 17:40:52
Casio truly made a name for itself with the Exilim series of cameras it introduced at the beginning of the century. Exilim cameras have always been super compact, sleek, and sexy, making them ideal for people who like to travel light and easy. Hip to t...
Good Super slim and sexy Huge LCD Excellent battery life Easy controls and layout Great H.264 video in ideal conditions Tons of options and settings...
Bad Poor quality stills Impotent in bad lighting situations...
Bottom line The Casio Exilim EX-Z77 is a simple, fun, and hassle-free camera that seems best suited for non-critical uses like eBay, YouTube, non-photo blogs, documenting life at junior high, or maybe even some funny takes at frat parties. I had high expectations...
65%
digitalcameraroundup.com
Updated:
2011-07-30 17:40:52
For several years, Casio has been sort of the sleeper hit among digital cameras, with products that are consistently attractive, innovative and ahead of the curve. That is quite an accomplishment for a diverse company whose core business is in calculat...
Good Crisp, logical design, layout and menus, H.264 movie recording for small size at good quality, Advanced face detection modes, Over 40 scene modes, You can get it in four colors, Superior movie modes, including past movie, Speedy operation and good image quality...
Bad Mediocre, lowres screen, Lacks the sleek, precision feel of other Casios, Poor English translations and very marginal companion software...
Bottom line The Exilim EX-Z77 is a nice 7.2 megapixel camera that continues Casio's tradition to offer amazing performance and lots of interesting and useful features in slender, elegant cameras. While the addition of face recognition and a YouTube mode are the of...
0%
steves-digicams.com
Updated:
2014-03-20 04:34:54
This model also features a blur reduction function that uses motion analysis technology, an auto- tracking AF system, and face detection technology. The combination of face detection technology and the auto- tracking AF system ensures that once the foc...
0%
Brand Image Product code Product Stock Price from
Casio

Casio EX-Z77 Exilim 7.2MP 1/2.5" CCD Pink
(show image)
EX-Z77PKEDC EX-Z77 Exilim 7.2MP 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EX-Z77 Exilim 7.2MP 1/2.5" CCD Black
(show image)
EX-Z77BKEDD EX-Z77 Exilim 7.2MP 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Pink
(show image)
EX-Z77PKEBC EX-Z77 0.00
(excl. VAT)
0 (incl. VAT)