location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 500 42-in Roll Printer large format printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 500 42-in Roll Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7770B
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Apr 2010
Product end of life date
Warranty: One-year next business day on-site response.
Long product name HP Designjet 500 42-in Roll Printer large format printer Colour :
The long product name of HP Designjet 500 42-in Roll Printer large format printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet 500 (42-inch) printer / 1200 x 600 dpi / HP Thermal Inkjet
More>>>
HP Designjet 500 42-in Roll Printer large format printer Colour:
The official description of HP Designjet 500 42-in Roll Printer large format printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The professional choice for architects, construction engineers or designers, the HP Designjet 500ps enables you to produce precise line drawings and photo quality renders with enhanced colour control, all at an exceptionally attractive price.
The EFI Designer Edition XL RIP for HP delivers improved colour accuracy and easier colour management, enabling you to enhance your client’s projects and visualisations with greater colour consistency and image quality you can rely on.
Get the benefits of fast, efficient and unattended printing with print speeds of up to 7.9 m²/hr and A1 drawings in just 90 seconds. Very easy to use: an ink-set change takes less than 1 minute and media loading is smooth and straight-forward.

Short summary description HP Designjet 500 42-in Roll Printer large format printer Colour:
This short summary of the HP Designjet 500 42-in Roll Printer large format printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 500 42-in Roll Printer, 4 (1 each black, cyan, magenta, yellow), HP Bright White Inkjet Paper (bond), HP Translucent Bond Paper, HP Natural Tracing Paper, HP..., 45.7 m, 17 x 17 x 5 x 5, 5 mm, 1067 mm

Long summary description HP Designjet 500 42-in Roll Printer large format printer Colour:
This is an auto-generated long summary of HP Designjet 500 42-in Roll Printer large format printer Colour based on the first three specs of the first five spec groups.

HP Designjet 500 42-in Roll Printer. Print head: 4 (1 each black, cyan, magenta, yellow). Media types supported: HP Bright White Inkjet Paper (bond), HP Translucent Bond Paper, HP Natural Tracing Paper, HP..., Maximum roll length: 45.7 m, Print margin cut-sheet: 17 x 17 x 5 x 5. USB connector: USB Type-A. Internal memory: 16 MB, Drive device, buffer size: 0.064 MB, Buffer size: 64 KB. Power requirements: 100 - 240 AC (+/- 10%), 50/60 Hz, 3 A max, Power consumption (typical): 150 W

Printing
Colour printing technology
HP Color Layering
Colour *
Yes
Number of print cartridges *
4
Print head
4 (1 each black, cyan, magenta, yellow)
Print speed (colour image, draft quality, coated paper)
10.9 m2/hr 117.8 ft2/hr
Print time colour line drawing (draft, A1)
Up to 1.5 min/page
Paper handling
Duplex print options
None (not supported)
Maximum print length
15.2 m
Maximum length of sheet media
1897 mm
Standard media sizes
ISO A0, ISO A1, ISO A2, ISO A3, ISO A4
Media types supported
HP Bright White Inkjet Paper (bond), HP Translucent Bond Paper, HP Natural Tracing Paper, HP Vellum Paper, HP Clear Film, HP Matte Film, HP Coated Paper, HP Heavyweight Coated Paper, HP's high-gloss photo paper, HP's semi-gloss photo paper, HP Studio Canvas, HP Banners with Tyvek, HP Colorfast Adhesive Vinyl
Custom media sizes
210 x 210 / 1067 x 15240 (mm)
Maximum roll length
45.7 m
Print margin cut-sheet
17 x 17 x 5 x 5
Print margin roll
5 mm
Recommended media weight
< 195
Maximum media width
1067 mm
Media handling
Single sheetfed, roll feed, automatic cutter
Media sizes supported (imperial)
ANSI A, B, C, D, E, F; Arch A, B,C, D, E, E1, E2, E3, F
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in
Ports & interfaces
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Internal memory
16 MB
Drive device, buffer size
0.064 MB
Buffer size
64 KB
Power
Power requirements
100 - 240 AC (+/- 10%), 50/60 Hz, 3 A max
Power consumption (typical)
150 W
Operational conditions
Recommended operating temperature range (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
59 - 95 °F
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98 Microsoft Windows NT 4.0 Microsoft Windows 2000, XP Mac OS X, OS 10.2, 10.3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1690 x 674 x 1100 mm
Weight & dimensions
Weight
45 kg
Size (imperial)
170.2 cm (67")
Weight (imperial)
99 lb
Packaging data
Package weight
116.5 kg
Package dimensions (WxDxH)
1975 x 645 x 978 mm
Package dimensions (W x D x H)
1976.1 x 645.2 x 977.9 mm (77.8 x 25.4 x 38.5")
Package weight (imperial)
105.2 kg (232 lbs)
Bundled software
Windows 2000, XP Home, XP Professional, Server 2003, AutoCAD 2000-2004, AutoCAD Release 13, 14; raster driver for Mac OS X v 10.2.3 and higher
Other features
Minimum system requirements for Macintosh
iMac G3; iMac G3, G4, G5, G4 dual processor, G5 dual processor; 128 MB RAM, 100 MB available hard disk space; iBook, PowerBook, eMac Mac OS X (v 10.2.1 and higher); Power Mac (G3, G4, G5), iMac, eMac, PowerBook (G3, G4) or iBook; 256 MB RAM; 1 GB free hard disk space; CD-ROM or DVD-ROM; 1 free USB port for copy protection
Typefaces
None
Line accuracy
+/- 0.2 %
Minimum line width
0.0423 mm
Compatible ink types, supplies
Dye-based (color), pigment-based (black)
Acoustic power emissions
65 dB(A) (ISO DP 7779)
Acoustic pressure emissions
52 dB
Print quality (colour, best quality)
1200 DPI
Minimum system requirements
G4 dual processor 1 GHz, 512 MB RAM, 1 GB hard disk space and latest version of Mac OS X Microsoft Windows 2000: Pentium II 300 MHz or better, 64 MB, 400 MB free on hard disk (HP-GL/2 Accessory card needed if software does not use the Windows driver) Microsoft Windows XP, 2000: Pentium II 300 MHz or higher, 64 MB of RAM, 400 MB free hard disk space
Embedded web server
No
Print quality (black, best quality)
1200 x 600 DPI
Electromagnetic compatibility
Compliant with the requirements for class B ITE products (class A when connected to LAN cables): EU (EMC directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCIB), class A for Korea (MIC), Taiwan (BSMI)
Ink drop
18 pl (Black), 4 pl (Color)
Safety
Compliant with the requirements for ITE products: EU Low Voltage Directive, US and Canada CSA certified, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB and CCEE, Singapore PSB, Russia GOST, Poland PCBC
Maximum internal memory
0.16 GB
JetDirect Compatible Products
Yes
Line width minimum
0.0035 in (Black), 0.027 in (Color)
Maximum print length (imperial)
49.2 ft
Maximum media length (imperial)
74.7"
Media sizes standard (imperial rolls)
8.3- to 42-in wide sheets; 24-, 36-, and 42-in rolls
Non-printable area (imperial cut-sheet)
0.7 x 0.7 x 0.2 x 0.2 in
Logistics data
Products per pallet
1 pc(s)