Eaton logo

Eaton Pulsar Extreme 2500 Rack UPS + Hot Swap module uninterruptible power supply (UPS) 2.5 kVA 1500 W

Data-sheet quality:
created/standardized by Icecat
Product views:
48755
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Warranty:
2-year warranty, including batteries.
Standard exchange of the product, including the batteries, if it proves to be defective.
Long product name Eaton Pulsar Extreme 2500 Rack UPS + Hot Swap module uninterruptible power supply (UPS) 2.5 kVA 1500 W:

Pulsar Extreme 2500 Rack UPS + Hot Swap module, DIN connectors

Short summary description Eaton Pulsar Extreme 2500 Rack UPS + Hot Swap module uninterruptible power supply (UPS) 2.5 kVA 1500 W:

Eaton Pulsar Extreme 2500 Rack UPS + Hot Swap module, 2.5 kVA, 1500 W, 9 min, 20 min, CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC..., 31 kg

Long summary description Eaton Pulsar Extreme 2500 Rack UPS + Hot Swap module uninterruptible power supply (UPS) 2.5 kVA 1500 W:

Eaton Pulsar Extreme 2500 Rack UPS + Hot Swap module. Output power capacity: 2.5 kVA, Output power: 1500 W. Typical backup time at full load: 9 min, Typical backup time at half load: 20 min. Certification: CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC.... Weight: 31 kg. Bundled software: Solution-Pac software suite

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.