Eaton logo

Eaton Pulsar Extreme 3000 Tower UPS + Install module uninterruptible power supply (UPS) 3 kVA 2000 W

Data-sheet quality:
created/standardized by Icecat
Product views:
82368
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Warranty:
2-year warranty, including batteries.
Standard exchange of the product, including the batteries, if it proves to be defective.
Long product name Eaton Pulsar Extreme 3000 Tower UPS + Install module uninterruptible power supply (UPS) 3 kVA 2000 W:

Pulsar Extreme 3000 Tower UPS + Install module

Short summary description Eaton Pulsar Extreme 3000 Tower UPS + Install module uninterruptible power supply (UPS) 3 kVA 2000 W:

Eaton Pulsar Extreme 3000 Tower UPS + Install module, 3 kVA, 2000 W, 9 min, 20 min, Tower, CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC...

Long summary description Eaton Pulsar Extreme 3000 Tower UPS + Install module uninterruptible power supply (UPS) 3 kVA 2000 W:

Eaton Pulsar Extreme 3000 Tower UPS + Install module. Output power capacity: 3 kVA, Output power: 2000 W. Typical backup time at full load: 9 min, Typical backup time at half load: 20 min. Form factor: Tower, Certification: CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC.... Weight: 33 kg. Bundled software: Solution-Pac software suite

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.