Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga 7 2-in-1 14IML9 Intel Core Ultra 7 155H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Hybrid (2-in-1) Convertible (Folder) Grey
- - Intel Core Ultra 7 155H
- - Touchscreen 35.6 cm (14") 2.8K 2880 x 1800 pixels OLED LED backlight Gloss 16:10
- - 32 GB LPDDR5x-SDRAM 7467 MHz
- - 1 TB SSD
- - Intel Arc Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth
- - Lithium Polymer (LiPo) 71 Wh 65 W
- - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo Yoga 7 2-in-1 14IML9 Intel Core Ultra 7 155H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo Yoga 7 2-in-1 14IML9 Intel Core Ultra 7 155H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Yoga 7 2-in-1 14IML9, Intel Core Ultra 7, 35.6 cm (14"), 2880 x 1800 pixels, 32 GB, 1 TB, Windows 11 Home
Long summary description Lenovo Yoga 7 2-in-1 14IML9 Intel Core Ultra 7 155H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo Yoga 7 2-in-1 14IML9 Intel Core Ultra 7 155H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.
Lenovo Yoga 7 2-in-1 14IML9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product colour: Grey