location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX 40.6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9 16IRX9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83G0004LIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154704926 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 10:20:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX 40.6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i9 i9-14900HX 2.2 GHz
  • - 40.6 cm (16") 3200 x 2000 pixels LED backlight
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4090 16 GB
  • - Ethernet LAN Bluetooth
  • - 99.9 Wh 330 W
  • - Windows 11 Pro
More>>>
Short summary description Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX 40.6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Black:
This short summary of the Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX 40.6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion 9 16IRX9, Intel® Core™ i9, 2.2 GHz, 40.6 cm (16"), 3200 x 2000 pixels, 32 GB, 1 TB

Long summary description Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX 40.6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo Legion 9 16IRX9 Intel® Core™ i9 i9-14900HX 40.6 cm (16") 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo Legion 9 16IRX9. Processor family: Intel® Core™ i9, Processor model: i9-14900HX, Processor frequency: 2.2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 3200 x 2000 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4090. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 2.6 kg

Design
Colour name
Carbon Black
Product colour *
Black
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
3200 x 2000 pixels
Touchscreen *
No
LED backlight
Yes
Anti-glare screen
Yes
Display brightness
1200 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor model *
i9-14900HX
Processor cores
24
Processor boost frequency
5.8 GHz
Processor frequency *
2.2 GHz
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 4090
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
Discrete graphics card *
Yes
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
2
Speaker power
2 W
Audio
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel HM770
Keyboard
Keyboard language
Italian
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard backlit zone
Per-key RGB
Software
Trial software
Office
Operating system installed *
Windows 11 Pro
Battery
Battery capacity *
99.9 Wh
Power
AC adapter power
330 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Weight & dimensions
Width
357.7 mm
Depth
277.7 mm
Height (front)
1.89 cm
Height (rear)
2.27 cm
Weight *
2.6 kg
Technical details
Box contents
8 Switchable Keycaps and Easy Tool