AMD Ryzen 7 7735HS (8C/16T, 3.2/4.75GHz, 4MB L2/16MB L3), 1x 16GB SO-DIMM DDR5-4800, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe, 23.8" FHD (1920x1080) IPS 250nits 100Hz 99% sRGB hardware low blue light 3-side borderless non-touch, AMD Radeon 680M Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, 5.0MP, Windows 11 Home
Every Task Under One Hub
- Unparalleled performance, long work sessions made easy with AMD Ryzen™ 7 7000 Series processors
- Stunning colours, crystal-clear details on 24″ IPS display, ideal for movie marathons
- Innovative technology combined with Smart Storage, wireless charging & facial recognition
- Immersive virtual meetings with sharp 5MP resolution and noise-cancelling microphones
Lenovo IdeaCentre AIO 24ARR9, 60.5 cm (23.8"), Full HD, AMD Ryzen™ 7, 16 GB, 512 GB, Windows 11 Home
Lenovo IdeaCentre AIO 24ARR9. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 7, Processor frequency: 3.2 GHz. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Built-in camera. Operating system installed: Windows 11 Home. Product colour: Grey