location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LOQ 15ARP9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83JC006TUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153987672 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 13:49:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 7 7435HS (8C/16T, 3.1/4.5GHz, 4MB L2/16MB L3)
  • - 15.6" FHD (1920x1080) IPS 300nits 100% sRGB 144Hz G-SYNC
  • - 2x 8GB SO-DIMM DDR5-4800
  • - 1TB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - NVIDIA GeForce RTX 4070 8GB , Boost Clock 2175MHz, TGP 115W
  • - Windows 11 Home
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 7435HS (8C/16T, 3.1/4.5GHz, 4MB L2/16MB L3), 2x 8GB SO-DIMM DDR5-4800, 1TB SSD M.2 2242 PCIe 4.0x4 NVMe, 15.6" FHD (1920x1080) IPS 300nits 100% sRGB 144Hz G-SYNC, NVIDIA GeForce RTX 4070 8GB , Boost Clock 2175MHz, TGP 115W, Wi-Fi 6 802.11ax 2x2 + BT5.2, HD 720p with E-shutter, Windows 11 Home
More>>>
Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
The official description of Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Join The Game
- Play the best games with the AMD Ryzen™ 7435HS processor.
- Every pixel tells a story with NVIDIA® GeForce RTX™ 40 Series graphics
- Ice-cold cooling tech that keeps your sessions running uninterrupted.
- Battle-tested, gamer-approved MIL-STD-810H durability.
- Expandable storage future proofs your laptop.

Short summary description Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo LOQ 15ARP9, AMD Ryzen™ 7, 3.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo LOQ 15ARP9 AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo LOQ 15ARP9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7435HS, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Grey

Enjoy 3 Months of Xbox Game Pass Ultimate on Lenovo LOQ Devices
Enjoy 3 Months of Xbox Game Pass Ultimate on Lenovo LOQ Devices

Play Forza Horizon 5, Battlefield V, and hundreds of other PC games on the Lenovo LOQ 15ARP9 with 3 months of Game Pass , including EA Play. Enjoy iconic franchises like Halo, and many more.**Game Pass Ultimate: Subscription continues automatically at regular monthly price unless cancelled. Subject to xbox.com/subscriptionterms.

The Cool Path to Gaming
The Cool Path to Gaming

Discover a cooler gaming experience with our advanced thermal design. Dual 12V fans spin in opposite directions to enhance airflow and heat management. With exhausts smartly moved to the back, your gameplay stays uninterrupted by heat. Our sealed chamber circulates cool air, pushing hot air out the rear.

Unlock Your Potential with AI
Unlock Your Potential with AI

Lenovo AI Engine+ with the LA1 AI chip ensures peak performance for all your tasks. Simplify your gaming and study routine by activating the Balance Mode in Lenovo Vantage and letting AI dynamically optimize your laptop's settings. No more manual adjustments, be it gaming or coding in Python.

Precision in Every Press
Precision in Every Press

Controls are designed for gaming accuracy and comfort, featuring 1.5mm key travel for precise, responsive typing and 100% anti-ghosting for reliable input capture. The keys also feature white backlighting.

Complete Your Gaming Setup
Complete Your Gaming Setup

Thinking of setting up a sweet gaming station? Our accessories hit a balance of budget-consciousness and powerful performance, giving you the competitive edge you need in every battle. From gaming monitors with stunning visuals to gaming mice and keyboards for precision and style, we've got your input and output covered.

Nahimic® Audio by SteelSeries for Gamers, Immersive 3D Audio
Nahimic® Audio by SteelSeries for Gamers, Immersive 3D Audio

Experience gaming on a new level with Nahimic by SteelSeries on the Lenovo LOQ 15ARP9. Designed specifically for gamers, it delivers immersive 3D audio that enhances your in-game journey. Communicate with your teammates in crystal-clear quality or mix and share audio streams like a professional.

Embrace the Lenovo Vantage
Embrace the Lenovo Vantage

Lenovo Vantage allows you to optimize settings elevating your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and Custom Mode with fan control, nothing stands in the way of your success.

Design
Colour name
Luna Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 7 7th Gen
Processor model *
7435HS
Processor cores
8
Processor boost frequency
4.5 GHz
Processor frequency *
3.1 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
White
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
60 Wh
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
359.9 mm
Depth
258.7 mm
Height (front)
2.19 cm
Height (rear)
2.39 cm
Weight *
2.38 kg