location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SpeedCare GC6611/30R1 steam ironing station 2400 W 1.2 L Non-stick soleplate Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpeedCare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC6611/30R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC6611/30R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389041075
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 22:30:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips SpeedCare GC6611/30R1 steam ironing station 2400 W 1.2 L Non-stick soleplate Blue, White:
This short summary of the Philips SpeedCare GC6611/30R1 steam ironing station 2400 W 1.2 L Non-stick soleplate Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SpeedCare GC6611/30R1, 2400 W, 120 g/min, Non-stick soleplate, 4.2 bar, 1.2 L, 95 g/min

Long summary description Philips SpeedCare GC6611/30R1 steam ironing station 2400 W 1.2 L Non-stick soleplate Blue, White:
This is an auto-generated long summary of Philips SpeedCare GC6611/30R1 steam ironing station 2400 W 1.2 L Non-stick soleplate Blue, White based on the first three specs of the first five spec groups.

Philips SpeedCare GC6611/30R1. Iron power: 2400 W, Steam boost performance: 120 g/min, Soleplate type: Non-stick soleplate. Cord length: 1.8 m, Hose length: 1.6 m. Width: 198 mm, Depth: 346 mm, Height: 217 mm. Package width: 264 mm, Package depth: 404 mm, Package height: 303 mm

Features
Iron power *
2400 W
Non-stick coating
Yes
Maximum steam pressure *
4.2 bar
Water tank capacity *
1.2 L
Steam boost function
Yes
Heating time
2 min
Steam boost performance *
120 g/min
Continuous steam
Yes
Continuous steam performance *
95 g/min
Vertical steam function
Yes
Soleplate type *
Non-stick soleplate
Calc-clean function
Yes
Product colour *
Blue, White
Extra large water inlet
Yes
Suitable for tap water
Yes
Swivel angle
180°
Refill any time
Yes
Visible water level
Yes
Precision tip
Yes
Ergonomics
Cord length
1.8 m
Hose length
1.6 m
Hose storage
Yes
Swivel cord
Yes
Ultra-light design
Yes
Indication
Calc indicator
Yes
Weight & dimensions
Width
198 mm
Depth
346 mm
Height
217 mm
Weight
2.6 kg
Iron weight
1.1 kg
Technical details
Warranty period
2 year(s)
Packaging data
Package width
264 mm
Package depth
404 mm
Package height
303 mm