Philips logo

Philips 3000 series HD9100/80R1 fryer Single 3.7 L Stand-alone 1500 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6417
Info modified on:
17 Oct 2024, 21:26:45
Bullet Points Philips 3000 series HD9100/80R1 fryer Single 3.7 L Stand-alone 1500 W Hot air fryer Black:
  • - RapidAir technology
  • - Air is the new oil
  • - Tasty Airfryer recipes
  • - Personalized recipes
  • - 12-in-1 Cooking functions
  • - Homemade. Made easy
  • - Time and Temp control
  • - Easy to use and clean
Long product name Philips 3000 series HD9100/80R1 fryer Single 3.7 L Stand-alone 1500 W Hot air fryer Black:

Philips Airfryer 3000 Series L Single Pot

Philips 3000 series HD9100/80R1 fryer Single 3.7 L Stand-alone 1500 W Hot air fryer Black:

Thanks to rapidair technology

Great tasting food with up to 90% less fat!*
Enjoy healthy food that's crispy on the outside and tender on the inside, thanks to RapidAir Technology. Download the NutriU app to discover hundreds of tasty recipes every day.

Short summary description Philips 3000 series HD9100/80R1 fryer Single 3.7 L Stand-alone 1500 W Hot air fryer Black:

Philips 3000 series HD9100/80R1, Hot air fryer, 3.7 L, 80 °C, 200 °C, 3 person(s), Single

Long summary description Philips 3000 series HD9100/80R1 fryer Single 3.7 L Stand-alone 1500 W Hot air fryer Black:

Philips 3000 series HD9100/80R1. Product type: Hot air fryer, Capacity: 3.7 L, Temperature (min): 80 °C. Construction type: Single, Product colour: Black, Control type: Rotary. Power: 1500 W, AC input voltage: 220 - 240 / 220 - 230 V, AC input frequency: 50 / 60 Hz. Width: 380 mm, Depth: 250 mm, Height: 300 mm. Package weight: 4.8 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.