location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M EM550GPS mouse Office Right-hand RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM550GPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70005042646 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051111025703 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 13:52:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3M EM550GPS mouse Office Right-hand RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - Right-hand RF Wireless
  • - Buttons quantity: 3
Warranty: 2 year
Long product name 3M EM550GPS mouse Office Right-hand RF Wireless Optical :
The long product name of 3M EM550GPS mouse Office Right-hand RF Wireless Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Ergonomic Mouse, Small
More>>>
3M EM550GPS mouse Office Right-hand RF Wireless Optical:
The official description of 3M EM550GPS mouse Office Right-hand RF Wireless Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vertical grip ergonomic design keeps your arm positioned for natural, comfortable movement. Clinically proven to reduce muscle strain and discomfort associated with Carpal Tunnel Syndrome and repetitive stress injury. Wireless. USB Plug and Play. For smaller hands.

Vertical grip provides ergonomic benefit of keeping your hand and wrist at a neutral angle. Optical sensor, wireless, and USB compatible plug and play. Soft touch painted surface for added comfort. For right hand use only. Small Size.

Short summary description 3M EM550GPS mouse Office Right-hand RF Wireless Optical:
This short summary of the 3M EM550GPS mouse Office Right-hand RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

3M EM550GPS, Right-hand, Optical, RF Wireless, Black

Long summary description 3M EM550GPS mouse Office Right-hand RF Wireless Optical:
This is an auto-generated long summary of 3M EM550GPS mouse Office Right-hand RF Wireless Optical based on the first three specs of the first five spec groups.

3M EM550GPS. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 3. Product colour: Black

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
3
Design
Form factor *
Right-hand
Ergonomic design
Yes
Design
Product colour *
Black
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width
81.6 mm
Depth
103 mm
Height
123 mm
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
México 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)