location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW3206
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW3206
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8052101433753
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ergonomically designed wireless mouse for comfortable usage during extended periods
  • - Enjoy a quieter environment with silent clicks, reducing excess noise for enhanced concentration
  • - Achieve precise cursor control with DPI settings up to 1000, perfect for both work and leisure activities
  • - Versatile combo USB-A and USB-C nano receiver ensures hassle-free connectivity with various devices
  • - Intelligent power-saving feature with an On/Off switch maximizes battery life, promoting prolonged usage without interruptions
Long product name Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI :
The long product name of Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silent Click Wireless Mouse with Combo USB A+C Receiver and Precision 1000dpi Sensor
More>>>
Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI:
The official description of Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience unparalleled comfort and precision with our Silent Click Wireless Mouse, designed for both work and play. Engineered with your convenience in mind, this mouse features a host of advanced specifications:

Ergonomic Design

The wireless mouse is crafted to ensure maximum comfort during extended periods of use, reducing strain and enhancing productivity.

Silent Clicks

Enjoy a quieter environment with silent clicks that minimize noise, allowing you to concentrate better without disturbing those around you.

Precision 1000dpi Sensor

Achieve precise cursor control with adjustable DPI settings up to 1000, making it ideal for a variety of activities, from detailed work tasks to casual gaming.

Versatile Connectivity

The combo USB-A and USB-C nano receiver offers seamless connectivity with a wide range of devices, ensuring hassle-free usage no matter what tech you’re using.

Intelligent Power-Saving

Equipped with an On/Off switch, the intelligent power-saving feature maximizes battery life, allowing for prolonged usage without frequent interruptions.

Upgrade your workspace with the Silent Click Wireless Mouse, the perfect blend of comfort, precision, and silent operation.

Short summary description Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW3206, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black

Long summary description Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Ewent EW3206. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Universal
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Silent click
Yes
Customizable movement resolution
Yes
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black
Design
Surface coloration
Monochromatic
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Weight & dimensions
Width
58 mm
Depth
100 mm
Height
38 mm
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A + USB Type-C
Receiver type
Nano receiver
Batteries included
Yes