Philips logo

Philips GC299/46R1 garment steamer Handheld garment steamer 0.06 L 1000 W Pink, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2568
Info modified on:
06 Nov 2024, 20:14:07
Short summary description Philips GC299/46R1 garment steamer Handheld garment steamer 0.06 L 1000 W Pink, White:

Philips GC299/46R1, Handheld garment steamer, 0.06 L, 1 min, Pink, White, 20 g/min, 2 m

Long summary description Philips GC299/46R1 garment steamer Handheld garment steamer 0.06 L 1000 W Pink, White:

Philips GC299/46R1. Device type: Handheld garment steamer, Water tank capacity: 0.06 L, Heating time: 1 min. Power: 1000 W, AC input voltage: 220 - 240 V. Width: 380 mm, Depth: 128 mm, Height: 150 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.