Apple logo

Apple MacBook Pro Apple M M3 Laptop 36.1 cm (14.2") 8 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4668
Info modified on:
29 Jul 2024, 14:36:00
Bullet Points Apple MacBook Pro Apple M M3 Laptop 36.1 cm (14.2") 8 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver:
  • - The most advanced chips ever built for a personal computer
  • - Up to 22 hours of battery life for the ultimate in pro portability
  • - The world’s best laptop display. Brilliant in every way
  • - A pro laptop without equal. Now in a new color: Space Black
Warranty:
36-month
Long product name Apple MacBook Pro Apple M M3 Laptop 36.1 cm (14.2") 8 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver:

MacBook Pro, 14" Liquid Retina XDR, 3024x1964, 8-core Apple M3 chip, 512GB SSD, 8GB RAM, 10-core GPU, 2x Thunderbolt 4, HDMI, Wi-Fi 6E, Bluetooth 5.3, Force Touch, macOS + AppleCare for Enterprise, 3 years

Short summary description Apple MacBook Pro Apple M M3 Laptop 36.1 cm (14.2") 8 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver:

Apple MacBook Pro , Apple M, 36.1 cm (14.2"), 3024 x 1964 pixels, 8 GB, 512 GB, macOS Sonoma

Long summary description Apple MacBook Pro Apple M M3 Laptop 36.1 cm (14.2") 8 GB 512 GB SSD Wi-Fi 6E (802.11ax) macOS Sonoma Silver:

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M3. Display diagonal: 36.1 cm (14.2"), Display resolution: 3024 x 1964 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Sonoma. Product colour: Silver. Weight: 1.55 kg

Reasons to buy
Video
Specs
Recommended products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.