Samsung logo

Samsung LS49CG950ELXZS computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18018
Info modified on:
07 Aug 2024, 16:26:20
Short summary description Samsung LS49CG950ELXZS computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black:

Samsung LS49CG950ELXZS, 124.5 cm (49"), 5120 x 1440 pixels, Dual QHD, LED, 1 ms, Black

Long summary description Samsung LS49CG950ELXZS computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black:

Samsung LS49CG950ELXZS. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.