Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Upright garment steamer
- - 1.4 L
- - Heating time: 2 min
- - Variable steam Built-in hanger
- - Removable water tank
- - 1800 W
- - Gold, White
More>>>
Short summary description Philips Easy Touch GC488/60R1 garment steamer Upright garment steamer 1.4 L 1800 W Gold, White:
This short summary of the Philips Easy Touch GC488/60R1 garment steamer Upright garment steamer 1.4 L 1800 W Gold, White data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Easy Touch GC488/60R1, Upright garment steamer, 1.4 L, 2 min, Gold, White, 35 g/min, 1.8 m
Long summary description Philips Easy Touch GC488/60R1 garment steamer Upright garment steamer 1.4 L 1800 W Gold, White:
This is an auto-generated long summary of Philips Easy Touch GC488/60R1 garment steamer Upright garment steamer 1.4 L 1800 W Gold, White based on the first three specs of the first five spec groups.
Philips Easy Touch GC488/60R1. Device type: Upright garment steamer, Water tank capacity: 1.4 L, Heating time: 2 min. Power: 1800 W, AC input voltage: 220 - 240 V. Width: 277 mm, Depth: 309 mm, Height: 315 mm