location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5000 series DST5030/26R1 Steam iron

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5000 Series DST5030/26R1 Steam iron
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DST5030/26R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389025952
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 17:03:59
The date of the most recent change of this product data-sheet in Icecat.
Philips DST5030/26R1 user manual (23.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 5000 series DST5030/26R1 Steam iron
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 W to heat up quickly
  • - SteamGlide Plus soleplate
  • - No more messy dripping
  • - Continuous steam up to 45 g/min
  • - Built-in calc-clean slider
  • - Comfortable handle
  • - Steam boost up to 180 g
  • - Quality-tested cord
  • - Vertical steam
Long product name Philips 5000 series DST5030/26R1 Steam iron :
The long product name of Philips 5000 series DST5030/26R1 Steam iron. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips 5000 Series Steam iron
More>>>
Philips 5000 series DST5030/26R1 Steam iron:
The official description of Philips 5000 series DST5030/26R1 Steam iron as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Steamglide plus soleplate lasts 4 times longer*


Built to perform, day after day
For great results day after day, you want an iron that never lets you down. With its anti-scratch SteamGlide Plus soleplate, high consistent steam output and integrated calc-clean, this high quality iron gives you performance that lasts.

Short summary description Philips 5000 series DST5030/26R1 Steam iron:
This short summary of the Philips 5000 series DST5030/26R1 Steam iron data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5000 series DST5030/26R1 Steam iron, Steam iron, SteamGlide Plus soleplate, 180 g/min, Blue, 45 g/min, 2400 W

Long summary description Philips 5000 series DST5030/26R1 Steam iron:
This is an auto-generated long summary of Philips 5000 series DST5030/26R1 Steam iron based on the first three specs of the first five spec groups.

Philips 5000 series DST5030/26R1 Steam iron. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Steam boost performance: 180 g/min. Iron power: 2400 W

2400 W to heat up quickly
2400 W to heat up quickly

Delivers a fast warm-up and powerful performance.

Scratch-resistant soleplate provides good gliding
Scratch-resistant soleplate provides good gliding

Our special SteamGlide Plus soleplate smoothly glides over any fabric. It's also non-stick, scratch-resistant and easy to clean.

Drip stop keeps garments spotless while ironing
Drip stop keeps garments spotless while ironing

Our Drip Stop system lets you iron delicate fabrics at low temperatures with confidence. There's no need to worry about water droplets causing stains.

Steam output up to 45 g/min for strong, steady performance
Steam output up to 45 g/min for strong, steady performance

Strong and consistent steam output to remove creases faster.

Built-in calc-clean slider, long-lasting steam performance
Built-in calc-clean slider, long-lasting steam performance

This iron operates with ordinary tap water. Calc-clean is a built-in cleaning function to remove calcium build-up, or lime scale, and maintain peak performance.

Comfortable, textured handle for easy grip
Comfortable, textured handle for easy grip

A textured handle ensures you a comfortable, ergonomic grip, so you can keep hold of the iron without ever slipping.

Up to 180 g steam boost blasts stubborn creases
Up to 180 g steam boost blasts stubborn creases

Penetrates deeper into fabrics to easily remove stubborn creases.

Tested cord for maximum durability and safety
Tested cord for maximum durability and safety

All our steam iron cables are rigorously tested for maximum safety and durability.

Vertical steaming for hanging fabrics
Vertical steaming for hanging fabrics

The vertical steam function lets you refresh garments right on the hanger and remove creases from curtains as they hang. No ironing board required.

Disclaimer Philips 5000 series DST5030/26R1 Steam iron:
Disclaimer

Tested vs. Philips non-stick soleplate