location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Easy Touch GC487/86R0 garment steamer Upright garment steamer 1.4 L 1800 W Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Easy Touch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC487/86R0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC487/86R0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389049545
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 10:11:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Easy Touch GC487/86R0 garment steamer Upright garment steamer 1.4 L 1800 W Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upright garment steamer
  • - 1.4 L
  • - Heating time: 2 min
  • - Variable steam Built-in hanger
  • - Removable water tank
  • - 1800 W
  • - Grey, White
More>>>
Short summary description Philips Easy Touch GC487/86R0 garment steamer Upright garment steamer 1.4 L 1800 W Grey, White:
This short summary of the Philips Easy Touch GC487/86R0 garment steamer Upright garment steamer 1.4 L 1800 W Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Easy Touch GC487/86R0, Upright garment steamer, 1.4 L, 2 min, Grey, White, 35 g/min, 1.8 m

Long summary description Philips Easy Touch GC487/86R0 garment steamer Upright garment steamer 1.4 L 1800 W Grey, White:
This is an auto-generated long summary of Philips Easy Touch GC487/86R0 garment steamer Upright garment steamer 1.4 L 1800 W Grey, White based on the first three specs of the first five spec groups.

Philips Easy Touch GC487/86R0. Device type: Upright garment steamer, Water tank capacity: 1.4 L, Heating time: 2 min. Power: 1800 W, AC input voltage: 220 - 240 V. Width: 277 mm, Depth: 309 mm, Height: 315 mm

Features
Device type *
Upright garment steamer
Water tank capacity *
1.4 L
Heating time *
2 min
Variable steam
Yes
Vertical steam function
Yes
Product colour *
Grey, White
Built-in hanger
Yes
Adjustable pole height
Yes
Continuous steam
Yes
Continuous steam performance
35 g/min
Cord length
1.8 m
Removable water tank
Yes
User manual recycled paper
Yes
Adjustable double pole
Yes
Descaling & cleaning
Yes
Refill any time
Yes
Safe for all fabrics
Yes
Power
Power *
1800 W
AC input voltage
220 - 240 V
Technical details
Warranty period
2 year(s)
Weight & dimensions
Width
277 mm
Depth
309 mm
Height
315 mm
Weight
3.4 kg
Ironing surface length
15.5 cm
Board weight
100 g
Package width
345 mm
Package depth
400 mm
Package height
400 mm
Package weight
4.8 kg
Packaging content
Protection gloves
Yes
Garment hanger included
Yes