location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC2145/29R1 iron Steam iron Ceramic soleplate 2400 W Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC2145/29R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC2145/29R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389040078
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 23:40:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips GC2145/29R1 iron Steam iron Ceramic soleplate 2400 W Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron Ceramic soleplate Blue
  • - Continuous steam
  • - Continuous steam performance: 30 g/min
  • - Anti-drip function Vertical steam function
  • - 2400 W
More>>>
Short summary description Philips GC2145/29R1 iron Steam iron Ceramic soleplate 2400 W Blue:
This short summary of the Philips GC2145/29R1 iron Steam iron Ceramic soleplate 2400 W Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC2145/29R1, Steam iron, Ceramic soleplate, Blue, 30 g/min, 2400 W

Long summary description Philips GC2145/29R1 iron Steam iron Ceramic soleplate 2400 W Blue:
This is an auto-generated long summary of Philips GC2145/29R1 iron Steam iron Ceramic soleplate 2400 W Blue based on the first three specs of the first five spec groups.

Philips GC2145/29R1. Type: Steam iron, Soleplate type: Ceramic soleplate, Product colour: Blue. Iron power: 2400 W

Features
Type *
Steam iron
Soleplate type *
Ceramic soleplate
Product colour *
Blue
Continuous steam *
Yes
Continuous steam performance *
30 g/min
Features
Anti-drip function *
Yes
Vertical steam function *
Yes
Calc-clean function
Yes
Precision tip
Yes
Power
Iron power *
2400 W