location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC9350/61R1 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9350/61R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9350/61R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389048548
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 11:08:28
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips FC9350/61R1 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 1.5 L 1800 W Black, Blue
  • - Dry Bagless
  • - EPA 82 dB
  • - Operating radius: 9 m
More>>>
Short summary description Philips FC9350/61R1 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless:
This short summary of the Philips FC9350/61R1 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC9350/61R1, 1800 W, Cylinder vacuum, Dry, Bagless, 1.5 L, EPA

Long summary description Philips FC9350/61R1 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless:
This is an auto-generated long summary of Philips FC9350/61R1 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless based on the first three specs of the first five spec groups.

Philips FC9350/61R1. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: EPA, Noise level: 82 dB. Product colour: Black, Blue

Power
Input power (IEC)
1600 W
Maximum input power *
1800 W
Design
Dust capacity *
1.5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Blue
Tube type
Telescopic
Tube material
Metal
Wheels material
Plastic
Dust container type *
Bagless
Performance
Vacuum air filtering *
EPA
Motor protection filter
Yes
Removable filter
Yes
Washable filter
Yes
Performance
Proper use *
Home
Noise level *
82 dB
Operating radius
9 m
Ergonomics
Cord length
6 m
Weight & dimensions
Width
281 mm
Depth
410 mm
Height
247 mm
Weight
4.5 kg
Package width
525 mm
Package depth
320 mm
Package height
315 mm
Packaging content
Vacuum brushes included
Cleaning brush
Crevice tool
Yes