location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9285/93R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9285/93R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9285/93R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389046421 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 21:36:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HD9285/93R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Hot air fryer 7.2 L 1.4 kg Black
  • - Number of programs: 16
  • - Frying function Baking function Grilling Keep warm function
  • - Digital timer Removable bowl
  • - Built-in display Remaining time indication
  • - 2000 W
More>>>
Short summary description Philips HD9285/93R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Black:
This short summary of the Philips HD9285/93R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9285/93R1, Hot air fryer, 7.2 L, 1.4 kg, Rapid Air, 40 °C, 200 °C

Long summary description Philips HD9285/93R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Black:
This is an auto-generated long summary of Philips HD9285/93R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Black based on the first three specs of the first five spec groups.

Philips HD9285/93R1. Product type: Hot air fryer, Capacity: 7.2 L, Fryer food capacity: 1.4 kg. Construction type: Single, Product colour: Black, Control type: Touch. Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 300 mm, Depth: 410 mm, Height: 330 mm

Performance
Capacity *
7.2 L
Fryer food capacity *
1.4 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
16
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Keep warm function
Yes
Adjustable thermostat
Yes
Temperature (min)
40 °C
Temperature (max)
200 °C
Preset cooking programs
Yes
Number of persons
6 person(s)
Digital timer
Yes
Timer duration
60 min
Dehydrating function
Yes
Country of origin
China
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Design
Handle(s)
Yes
Removable bowl *
Yes
Non-stick coating
Yes
Cord length
0.8 m
On/off switch
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Remaining time indication
Yes
Power
Power *
2000 W
Auto power off
Yes
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width
300 mm
Depth
410 mm
Height
330 mm
Weight
6.25 kg
Technical details
Doesn't contain
Bisphenol A (BPA)
Warranty period
2 year(s)