location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series XC3131/61 handheld vacuum Black Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC3131/61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XC3131/61
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389038396
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 03:37:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series XC3131/61 handheld vacuum Black Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless Dry&wet
  • - Lithium-Ion (Li-Ion) 25.2 V 60 min
  • - 80 dB
  • - 1.5 kg
  • - Black
More>>>
Short summary description Philips 3000 series XC3131/61 handheld vacuum Black Bagless:
This short summary of the Philips 3000 series XC3131/61 handheld vacuum Black Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series XC3131/61, Dry&wet, 80 dB, Bagless, Black, Misty Dawn, Battery

Long summary description Philips 3000 series XC3131/61 handheld vacuum Black Bagless:
This is an auto-generated long summary of Philips 3000 series XC3131/61 handheld vacuum Black Bagless based on the first three specs of the first five spec groups.

Philips 3000 series XC3131/61. Cleaning type: Dry&wet, Noise level: 80 dB. Dust container type: Bagless, Product colour: Black, Colour name: Misty Dawn. Power source: Battery, Runtime: 60 min, Charging time: 5 h. Weight: 1.5 kg. Package width: 379 mm, Package depth: 134 mm, Package height: 732 mm

Performance
Cleaning type *
Dry&wet
Turbo
Yes
Noise level
80 dB
Air filtration stages quantity
3
Design
Product colour *
Black
Colour name
Misty Dawn
Dust container type *
Bagless
Power
Power source *
Battery
Runtime *
60 min
Charging time *
5 h
Power
Runtime with motorized brush (high speed)
15 min
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
25.2 V
Weight & dimensions
Weight *
1.5 kg
Packaging data
Package width
379 mm
Package depth
134 mm
Package height
732 mm
Packaging content
Crevice tool
Yes
Special nozzle
LED nozzle
Packaging content
Aqua module, 2-in-1 tool