Summer Fun logo

Summer Fun 503010520SVS above ground pool Framed pool Round Anthracite

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5086
Info modified on:
18 Jul 2024, 09:54:00
Short summary description Summer Fun 503010520SVS above ground pool Framed pool Round Anthracite:

Summer Fun 503010520SVS, Framed pool, Child & adult, Ladder, Anthracite

Long summary description Summer Fun 503010520SVS above ground pool Framed pool Round Anthracite:

Summer Fun 503010520SVS. Pool type: Framed pool, Shape: Round, Recommended age group: Child & adult. Sand filter capacity: 4 m³/h, Water filter type: Sand filter. Wall thickness: 0.4 mm, Pool liner thickness: 0.4 mm, Height: 1200 mm. Package type: Box. Pool liner colour: Blue

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.