location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M2, 2022)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-inch MacBook Air: Apple M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APLMLXY3TACTO
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 16:51:02
The date of the most recent change of this product data-sheet in Icecat.
Apple APLMLXY3TACTO user manual (42.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-new design
  • - Supercharged by M2
  • - Up to 18 hours of battery life
  • - Big, beautiful Liquid Retina display
  • - Advanced camera and audio
Long product name Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver :
The long product name of Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CTO 13.6" Retina, IPS, 2560 x 1664px, Apple M2 (8-core CPU, 8-core GPU, 16-core Neural Engine), 16GB, 256GB SSD, 2 x Thunderbolt/USB 4, 802.11ax Wi-Fi 6, Bluetooth 5.0, macOS
More>>>
Short summary description Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver:
This short summary of the Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver, Apple M, 34.5 cm (13.6"), 2560 x 1664 pixels, 16 GB, 256 GB, macOS Monterey

Long summary description Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver:
This is an auto-generated long summary of Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver based on the first three specs of the first five spec groups.

Apple MacBook Air 13-inch : M2 chip with 8-core CPU and 8-core GPU, 256GB - Silver. Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 34.5 cm (13.6"), Display resolution: 2560 x 1664 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product colour: Silver. Weight: 1.24 kg

Less to carry. More to
Less to carry. More to

Redesigned around the next-generation M2 chip, MacBook Air is strikingly thin and brings exceptional speed and power efficiency within its durable all‑aluminum enclosure. It’s the ultrafast, ultracapable laptop that lets you work, play, or create just about anything — anywhere.

Midnight to Starlight. Four stellar finishes.
Midnight to Starlight. Four stellar finishes.

MacBook Air comes in four gorgeous finishes — each with its own matching MagSafe charging cable.

Prepare for takeoff.
Prepare for takeoff.

The M2 chip starts the next generation of Apple silicon, with even more of the speed and power efficiency of M1. So you can get more done faster with a more powerful 8‑core CPU. Create captivating images and animations with up to a 10-core GPU. Work with more streams of 4K and 8K ProRes video with the high‑performance media engine. And keep working — or playing — all day and into the night with up to 18 hours of battery life.

More speed for all your apps.
More speed for all your apps.

All your go-to apps run lightning fast in macOS — including Microsoft 365 and many of your favorite iOS apps. And with over 10,000 apps and plug-ins optimized for Apple silicon, your creative future is wide open.

All together now.
All together now.

Make and receive iPhone calls on your Mac. Use your iPad as a second display. Unlock your Mac with your Apple Watch. It’s like they were all made for each other. Because they were.

To be clear, it’s gorgeous.
To be clear, it’s gorgeous.

The breathtaking 13.6-inch Liquid Retina display is the biggest — and brightest — ever on MacBook Air, with support for 1 billion colors. Text is supercrisp, and photos and movies more brilliant and vivid, with rich contrast and sharp detail.

Look sharp. Sound great.
Look sharp. Sound great.

Make your best impression on video calls with the 1080p FaceTime HD camera and three‑mic array. Surround yourself with an expansive soundstage, compliments of the four‑speaker sound system with Spatial Audio. MacBook Air was designed to thrill the senses.

Let your fingers fly.
Let your fingers fly.

Comfortable and quiet, Magic Keyboard now has a full‑height function key row for quick access to favorite controls and shortcuts. Touch ID makes it easy to unlock your Mac, enter passwords, and make secure purchases or payments — all at the touch of a finger. And with the larger Force Touch trackpad, there’s even more space to work with precision.

Keep plugging away.
Keep plugging away.

The quick-release MagSafe power connector easily attaches — and detaches — with magnets, preventing any unintended flights. Two Thunderbolt ports let you connect and power high-speed accessories. You can also connect up to a 6K display. And the headphone jack supports high‑impedance headphones.