- - Home 68.6 cm (27") LCD IPS
- - 4K Ultra HD 3840 x 2160 pixels 16:9
- - 60 Hz 4 ms 350 cd/m² 1000:1
- - Flicker-free technology
- - 27.24 W
Monitor 27E1N1800A 4K UHD monitor
View all tasks with this monitor in 4K quality, which produces incredibly sharp imagery. In addition, this monitor's IPS panel and HDR-grade visuals make for a great monitor for any and all tasks.
Philips 27E1N1800A/69, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Black
Philips 27E1N1800A/69. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black