location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZACH0133SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529309353 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:51:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (11.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Android 13
  • - Mediatek Dimensity 7050
  • - 32.3 cm (12.7") 3K 2944 x 1840
  • - 4GB LPDDR4x-SDRAM & 128GB uMCP
Warranty: 2-year, Courier with 1-year Battery
Long product name Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey :
The long product name of Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mediatek Dimensity 7050, 4GB LPDDR4x-SDRAM, 128GB uMCP, 32.3 cm (12.7") 3K 2944 x 1840, ARM Mali-G68, WLAN, Bluetooth, 8MP/13MP, Android 13
More>>>
Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
The official description of Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fuel your ideas on an expansive screen
- Your key to superior, downtime-filled entertainment
- Experience vibrant 3K streaming and immersive gaming on a 12.7″ screen
- Multitask effortlessly with up to 4 split screens and up to 5 floating windows
- Discover reading mode with background music for immersive reading
- Optimize productivity with a ThinkPad-inspired keyboard & stylus

Short summary description Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
This short summary of the Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab P12, 32.3 cm (12.7"), 2944 x 1840 pixels, 128 GB, 4 GB, Android 13, Grey

Long summary description Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey:
This is an auto-generated long summary of Lenovo Tab P12 Mediatek 128 GB 32.3 cm (12.7") 4 GB Wi-Fi 6 (802.11ax) Android 13 Grey based on the first three specs of the first five spec groups.

Lenovo Tab P12. Display diagonal: 32.3 cm (12.7"), Display resolution: 2944 x 1840 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Dimensity 7050. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 13 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 615 g. Operating system installed: Android 13. Product colour: Grey

Display
Display diagonal *
32.3 cm (12.7")
Display resolution *
2944 x 1840 pixels
Panel type
LTPS
Display brightness
400 cd/m²
Pixel density
273 ppi
HD type
3K
Native aspect ratio
16:10
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Dimensity 7050
Processor cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
4 GB
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Storage media *
uMCP
Graphics
Graphics card family
ARM
Graphics card
Mali-G68
Audio
Number of built-in speakers
4
Number of microphones
2
Speakers manufacturer
JBL
Audio system
Dolby Atmos
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
13 MP
Network
Mobile network generation
Not supported
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Phone features
Voice call
No
Design
Colour name
Storm Grey
Design
Device type *
Mobile tablet
Housing material
Metal
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
No
GLONASS
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Gyroscope
Yes
Proximity sensor
Yes
Hall sensor
Yes
Electronic compass
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Android
Operating system installed *
Android 13
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
10200 mAh
Continuous video playback time
8.79 h
Browsing time (Wi-Fi)
10 h
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
10 V
AC adapter output current
2 A
Sustainability
Sustainability certificates
ENERGY STAR, ErP
Weight & dimensions
Width
293.4 mm
Depth
190.8 mm
Height
6.9 mm
Weight
615 g
Packaging content
Keyboard included
No
Stylus pen
Yes
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 6 RoHS compliant ENERGY STAR® 8.0 ErP Lot 26 TÜV Rheinland® Flicker Free TÜV Rheinland Full Care Display 3.0 Certification
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Other features
Warranty period
2 year(s)