iiyama logo

iiyama TF1015MC-B3 Signage Display Interactive flat panel 25.6 cm (10.1") LED 500 cd/m² HD Black Touchscreen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29476
Info modified on:
07 Aug 2024, 11:21:19
Long product name iiyama TF1015MC-B3 Signage Display Interactive flat panel 25.6 cm (10.1") LED 500 cd/m² HD Black Touchscreen:

10.1", 25.7cm, 1280 x 800, 16:10, 500 cd/m², 29ms, 800:1, 10 Touch points, VGA, HDMI, DP, Black

iiyama TF1015MC-B3 Signage Display Interactive flat panel 25.6 cm (10.1") LED 500 cd/m² HD Black Touchscreen:

The ProLite TF1015MC (10.1 inch) uses PCAP touch technology and is built into an eye catching bezel with edge-to-edge glass. Thanks to a glass overlay covering the screen and a rugged bezel, it guarantees high durability and scratch-resistance, making it perfect for kiosk and high use public facing applications. The IPS panel technology offers accurate and consistent colour reproduction with wide viewing angles. Equipped with a foam seal finish it supports seamless integration into kiosks and provides IP65 rating resulting in dust and water resistance from the front. Landscape, portrait and face-up orientation ensures flexible mounting possibilities in almost any installation. For ease of integration, the TF1015MC can be equipped with optional external mounting brackets (OMK2-1) making it an ideal solution for kiosk integrators, industrial environments, control rooms and interactive multimedia.

TOUCH THROUGH-GLASS
This through glass touch screen works right through glass and can turn glass surfaces into an interactive touch screen display. Use it on storefront windows, real estate office, in-store for POS or restaurants.

Short summary description iiyama TF1015MC-B3 Signage Display Interactive flat panel 25.6 cm (10.1") LED 500 cd/m² HD Black Touchscreen:

iiyama TF1015MC-B3, Interactive flat panel, 25.6 cm (10.1"), LED, 1280 x 800 pixels

Long summary description iiyama TF1015MC-B3 Signage Display Interactive flat panel 25.6 cm (10.1") LED 500 cd/m² HD Black Touchscreen:

iiyama TF1015MC-B3. Product design: Interactive flat panel. Display diagonal: 25.6 cm (10.1"), Display technology: LED, Display resolution: 1280 x 800 pixels, Display brightness: 500 cd/m², HD type: HD, Touchscreen. Product colour: Black

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.