ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
12th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.
Take the next evolutionary leap with the performance hybrid architecture of 12th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
Embed the product datasheet into your content
ASUS 90NX06J2-M00U70 user manual
(3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE Intel® Core™ i3 i3-1215U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - ChromeOS
- - Intel Core i3-1215U (10MB Cache)
- - 35.6 cm (14") Full HD 1920 x 1080 IPS Touch
- - 8GB LPDDR5-SDRAM & 128GB Flash
Long product name ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE Intel® Core™ i3 i3-1215U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Grey
:
The long product name of ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE Intel® Core™ i3 i3-1215U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i3-1215U (10MB Cache), 8GB LPDDR5-SDRAM, 128GB Flash, 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, WLAN, Webcam, ChromeOS
More>>>
ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE Intel® Core™ i3 i3-1215U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Grey:
The official description of ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE Intel® Core™ i3 i3-1215U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Every experience, stepped up
ASUS Chromebook Plus CX34 is powerful, portable and primed to push productivity further — offering double the speed, double the memory, and double the storage1, plus AI-powered Google and Adobe features to do more of what you love. With a stylish, lightweight and durable design, it’s the perfect choice for individuals and professionals striving for enhanced productivity. Packed with features to help you achieve more, from a 180°, lay-flat hinge to fast and stable WiFi 6, ASUS Chromebook Plus CX34 is expertly engineered to step up every experience.
Short summary description ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE Intel® Core™ i3 i3-1215U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Grey:
This short summary of the ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE Intel® Core™ i3 i3-1215U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE, Intel® Core™ i3, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB, ChromeOS
Long summary description ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE Intel® Core™ i3 i3-1215U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Grey:
This is an auto-generated long summary of ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE Intel® Core™ i3 i3-1215U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR5-SDRAM 128 GB Flash Wi-Fi 6 (802.11ax) ChromeOS Grey based on the first three specs of the first five spec groups.
ASUS Chromebook Plus CX34 CB3402CBA-MW0425-BE. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Grey