Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unisoc T610 (8C, 2x A75 @1.8GHz + 6x A55 @1.8GHz)
- - 10.1" WUXGA (1920x1200) IPS 320nits Anti-fingerprint 100% sRGB 60Hz Touch
- - 4GB LPDDR4x
- - 64GB eMMC 5.1 (eMCP)
- - ARM Mali-G52 3EE 2-Core
- - Android 11 or Later
Warranty:
1-year, Courier with 1-year Battery
Long product name Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey
:
The long product name of Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Unisoc T610 (8C, 2x A75 @1.8GHz + 6x A55 @1.8GHz), 4GB LPDDR4x, 64GB eMMC 5.1 (eMCP), 10.1" WUXGA (1920x1200) IPS 320nits Anti-fingerprint 100% sRGB 60Hz Touch, ARM Mali-G52 3EE 2-Core, Wi-Fi 5 802.11ac 1x1 + BT5.0, Front 5.0MP / Rear 8.0MP, Android 11 or Later
More>>>
Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey:
The official description of Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Entertainment & learning for the whole family
- Family tablet with vibrant, 10.1" FHD display & dual speakers
- Parental controls & kid-friendly features with Google Kids Space & Family Link
- Ships with Android™ 12 OS, with free 3 months of Amazon Music Unlimited.
- Smooth video streaming up to mobile maximum 1080p
- Light & portable with aluminum chassis and dual-tone finish
Short summary description Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey:
This short summary of the Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Tab M10 (3rd Gen), 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 11, Grey
Long summary description Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey:
This is an auto-generated long summary of Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey based on the first three specs of the first five spec groups.
Lenovo Tab M10 (3rd Gen). Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Tiger, Processor model: T610. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 460 g. Operating system installed: Android 11. Product colour: Grey