location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiDreams KidiMagic Galaxy Light

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiDreams
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiMagic Galaxy Light
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-572723
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765727238
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:26:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiDreams KidiMagic Galaxy Light:
This short summary of the VTech KidiDreams KidiMagic Galaxy Light data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiDreams KidiMagic Galaxy Light, 6 yr(s), Dutch, 635 g, Pink

Long summary description VTech KidiDreams KidiMagic Galaxy Light:
This is an auto-generated long summary of VTech KidiDreams KidiMagic Galaxy Light based on the first three specs of the first five spec groups.

VTech KidiDreams KidiMagic Galaxy Light. Recommended age (min): 6 yr(s), Languages support: Dutch. Weight: 635 g. Product colour: Pink

Design
Product colour *
Pink
Material
Plastic
Washable
No
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
6 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Sounding
Yes
Speaking function
Yes
Power
Batteries required
Yes
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Width
185 mm
Depth
180 mm
Height
173 mm
Weight
635 g
Packaging data
Package width
225 mm
Package depth
188 mm
Package height
241 mm
Packaging data
Package weight
900 g
Package type
Try me box
Quantity per pack
3 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Products per pallet
108 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Harmonized System (HS) code
8527190000
Package volume
1.019 cm³
Master (outer) case width
591 mm
Master (outer) case length
248 mm
Master (outer) case height
268 mm
Master (outer) case gross weight
3.25 kg
Master (outer) case volume
3.928 cm³
Master (outer) case GTIN (EAN/UPC)
33417765727239
Supplier features
Assembly required
No
Other features
(cdm) Game language
DUTCH
Brand Image Product code Product Stock Price from
VTech KidiLove VTech KidiLove
(show image)
80-532523 KidiLove