location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Gabby's Poppenhuis - Gabby's Gadget

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gabby's Poppenhuis - Gabby's Gadget
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-620123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766201232
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 11:42:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Gabby's Poppenhuis - Gabby's Gadget:
This short summary of the VTech Gabby's Poppenhuis - Gabby's Gadget data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Gabby's Poppenhuis - Gabby's Gadget, 3 yr(s), Dutch, 155 g, Multicolour

Long summary description VTech Gabby's Poppenhuis - Gabby's Gadget:
This is an auto-generated long summary of VTech Gabby's Poppenhuis - Gabby's Gadget based on the first three specs of the first five spec groups.

VTech Gabby's Poppenhuis - Gabby's Gadget. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 155 g. Product colour: Multicolour

Design
Product colour *
Multicolour
Material
Plastic
Washable
No
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Sounding
Yes
Speaking function
Yes
Power
Batteries required
Yes
Number of batteries supported
3
Battery type
AAA
Weight & dimensions
Width
94 mm
Depth
46 mm
Height
78 mm
Weight
155 g
Packaging data
Package width
150 mm
Package depth
65 mm
Package height
216 mm
Packaging data
Package weight
250 g
Package type
Try me box
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Products per pallet
504 pc(s)
Layers per pallet
7 pc(s)
Master (outer) cases per pallet
84 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Harmonized System (HS) code
9503003500
Package volume
0.211 cm³
Master (outer) case width
370 mm
Master (outer) case length
167 mm
Master (outer) case height
236 mm
Master (outer) case gross weight
1.78 kg
Master (outer) case volume
1.458 cm³
Master (outer) case GTIN (EAN/UPC)
63417766201234
Supplier features
Assembly required
No
Other features
(cdm) Game language
DUTCH
Brand Image Product code Product Stock Price from
VTech Gabby's Poppenhuis - Learning Watch - Gabby VTech Gabby's Poppenhuis - Learning Watch - Gabby
(show image)
80-561862 Gabby's Poppenhuis - Learning Watch - Gabby