location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Game & Leer Laptop roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Game & Leer Laptop roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-524852
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765248528
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 10:37:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Game & Leer Laptop roze:
This short summary of the VTech Game & Leer Laptop roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Game & Leer Laptop roze, 3 yr(s), Sounding, Speaking function, Batteries required, AA, Plastic

Long summary description VTech Game & Leer Laptop roze:
This is an auto-generated long summary of VTech Game & Leer Laptop roze based on the first three specs of the first five spec groups.

VTech Game & Leer Laptop roze. Recommended age (min): 3 yr(s), Recommended age (max): 7 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
(cdm) Game language
DUTCH
Certification
CE
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Weight & dimensions
Width
300 mm
Depth
48 mm
Height
200 mm
Weight
620 g
Packaging data
Package width
325 mm
Packaging data
Package depth
78 mm
Package height
330 mm
Package weight
860 g
Package volume
0.837 cm³
Package type
Try me box
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
4 pc(s)
Products per pallet
96 pc(s)
Master (outer) case width
501 mm
Master (outer) case length
348 mm
Master (outer) case height
357 mm
Master (outer) case GTIN (EAN/UPC)
63417765248520
Master (outer) case gross weight
5.93 kg
Master (outer) case volume
6.224 cm³
Harmonized System (HS) code
9503008700
Master (outer) cases per pallet
16 pc(s)
Master (outer) cases per pallet layer
4 pc(s)